Sealevel Systems, Inc. Ethernet to 16-Port RS-232 Serial Server 4161

Description
Easily communicate with up to 16 serial devices over an Ethernet network with the 4161 Ethernet serial server. Each RS-232 port implements all common modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4161’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4161, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Housed in rugged 1U rackmount metal enclosures, 4161 devices are suitable for variety of applications and environments. Power indicator LEDs are included on both the front and rear of the enclosure, and each of the 16 RJ45 serial connectors provide both Tx and Rx LED indicators to assist in troubleshooting. Standard operating temperature range is 0C to +70C, and extended temperature (-40C to +85C) models are available. To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.
Description
Easily communicate with up to 16 serial devices over an Ethernet network with the 4161 Ethernet serial server. Each RS-232 port implements all common modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4161’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4161, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Housed in rugged 1U rackmount metal enclosures, 4161 devices are suitable for variety of applications and environments. Power indicator LEDs are included on both the front and rear of the enclosure, and each of the 16 RJ45 serial connectors provide both Tx and Rx LED indicators to assist in troubleshooting. Standard operating temperature range is 0C to +70C, and extended temperature (-40C to +85C) models are available. To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.

Suppliers

Company
Product
Description
Supplier Links
Ethernet to 16-Port RS-232 Serial Server - 4161 - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet to 16-Port RS-232 Serial Server
4161
Ethernet to 16-Port RS-232 Serial Server 4161
Easily communicate with up to 16 serial devices over an Ethernet network with the 4161 Ethernet serial server. Each RS-232 port implements all common modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices. Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4161’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4161, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver. Housed in rugged 1U rackmount metal enclosures, 4161 devices are suitable for variety of applications and environments. Power indicator LEDs are included on both the front and rear of the enclosure, and each of the 16 RJ45 serial connectors provide both Tx and Rx LED indicators to assist in troubleshooting. Standard operating temperature range is 0C to +70C, and extended temperature (-40C to +85C) models are available. To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.

Easily communicate with up to 16 serial devices over an Ethernet network with the 4161 Ethernet serial server. Each RS-232 port implements all common modem control signals for maximum compatibility with a wide range of peripherals. SeaLINK® products use industry standard RFC 2217 TCP/IP protocol for maximizing compatibility with the widest range of applications and devices.

Sealevel’s SeaLINK software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After software installation, the 4161’s serial ports appear as virtual COM ports to the host machine. Standard serial operating calls are transparently redirected to the 4161, guaranteeing compatibility with legacy serial devices and enabling backward compatibility with existing software. Serial tunneling is also supported, allowing two native serial devices to communicate over a network. Alternatively, raw data socket mode is supported, eliminating the need for a driver.

Housed in rugged 1U rackmount metal enclosures, 4161 devices are suitable for variety of applications and environments. Power indicator LEDs are included on both the front and rear of the enclosure, and each of the 16 RJ45 serial connectors provide both Tx and Rx LED indicators to assist in troubleshooting. Standard operating temperature range is 0C to +70C, and extended temperature (-40C to +85C) models are available.

To simplify installation and configuration, a printed copy of the SeaLINK QuickStart Guide is included with all Ethernet serial server orders.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Servers
Product Number 4161
Product Name Ethernet to 16-Port RS-232 Serial Server
Serial Protocol RS232
Number of Ports 16
Data Rate 230 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Serial Device Servers - 2084-BB-VESR424D-ND - DigiKey
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Network / Bus Ethernet to Serial
View Details
Serial Server - H305 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Serial Protocol RS485
View Details
NPort Device Server - NPort 5130-EU - Moxa Inc.
Specs
Serial Protocol RS422; RS485
Number of Ports 1
Network / Bus 10Base-T; 100Base-T
View Details
Specs
Serial Protocol RS232; RS422; RS485; RS232/422/485
Number of Ports 1
Data Rate 230 kbps
View Details