Sealevel Systems, Inc. USB to 1-Port RS-232, RS-422, RS-485 (Software Configurable) DB9 Serial Interface Adapter 2123

Description
The SeaLINK® 2123 USB to serial interface adapter offers an easy way to connect a DB9 serial device to a USB port. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the enclosure to set jumpers or switches. The serial port is software configurable for RS-232, RS-422, and RS-485 with the electrical interface settings maintained locally, allowing the host computer to be repaired or upgraded without reconfiguring the serial port. Additionally, the 2123 can be configured at one computer and deployed to other computers. Sealevel SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After installing the software, simply plug the 2123 into an available USB port and the serial port is recognized as a standard COM port by the host system enabling compatibility with legacy software. All Sealevel SeaLINK USB serial adapters use a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple serial ports simultaneously while supporting data rates to 921.6K bps. Status LEDs on the front of the enclosure indicate power, serial data activity, and electrical interface. The adapter integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a locking type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. The 2123 is housed in a rugged, plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. The adapter is USB bus powered, so no external power supply is needed. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. Do you know that adapter design can impact your application? Find out how in this USB Serial Performance report.
Description
The SeaLINK® 2123 USB to serial interface adapter offers an easy way to connect a DB9 serial device to a USB port. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the enclosure to set jumpers or switches. The serial port is software configurable for RS-232, RS-422, and RS-485 with the electrical interface settings maintained locally, allowing the host computer to be repaired or upgraded without reconfiguring the serial port. Additionally, the 2123 can be configured at one computer and deployed to other computers. Sealevel SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After installing the software, simply plug the 2123 into an available USB port and the serial port is recognized as a standard COM port by the host system enabling compatibility with legacy software. All Sealevel SeaLINK USB serial adapters use a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple serial ports simultaneously while supporting data rates to 921.6K bps. Status LEDs on the front of the enclosure indicate power, serial data activity, and electrical interface. The adapter integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a locking type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. The 2123 is housed in a rugged, plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. The adapter is USB bus powered, so no external power supply is needed. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. Do you know that adapter design can impact your application? Find out how in this USB Serial Performance report.

Suppliers

Company
Product
Description
Supplier Links
USB to 1-Port RS-232, RS-422, RS-485 (Software Configurable) DB9 Serial Interface Adapter - 2123 - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 1-Port RS-232, RS-422, RS-485 (Software Configurable) DB9 Serial Interface Adapter
2123
USB to 1-Port RS-232, RS-422, RS-485 (Software Configurable) DB9 Serial Interface Adapter 2123
The SeaLINK® 2123 USB to serial interface adapter offers an easy way to connect a DB9 serial device to a USB port. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the enclosure to set jumpers or switches. The serial port is software configurable for RS-232, RS-422, and RS-485 with the electrical interface settings maintained locally, allowing the host computer to be repaired or upgraded without reconfiguring the serial port. Additionally, the 2123 can be configured at one computer and deployed to other computers. Sealevel SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After installing the software, simply plug the 2123 into an available USB port and the serial port is recognized as a standard COM port by the host system enabling compatibility with legacy software. All Sealevel SeaLINK USB serial adapters use a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple serial ports simultaneously while supporting data rates to 921.6K bps. Status LEDs on the front of the enclosure indicate power, serial data activity, and electrical interface. The adapter integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a locking type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. The 2123 is housed in a rugged, plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. The adapter is USB bus powered, so no external power supply is needed. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional. Do you know that adapter design can impact your application? Find out how in this USB Serial Performance report.

The SeaLINK® 2123 USB to serial interface adapter offers an easy way to connect a DB9 serial device to a USB port. All configuration and electrical interface selections are handled through the driver, eliminating the need to open the enclosure to set jumpers or switches. The serial port is software configurable for RS-232, RS-422, and RS-485 with the electrical interface settings maintained locally, allowing the host computer to be repaired or upgraded without reconfiguring the serial port. Additionally, the 2123 can be configured at one computer and deployed to other computers.

Sealevel SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After installing the software, simply plug the 2123 into an available USB port and the serial port is recognized as a standard COM port by the host system enabling compatibility with legacy software. All Sealevel SeaLINK USB serial adapters use a state-machine architecture that greatly reduces the host computer’s overhead when communicating over multiple serial ports simultaneously while supporting data rates to 921.6K bps. Status LEDs on the front of the enclosure indicate power, serial data activity, and electrical interface.

The adapter integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a locking type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.

The 2123 is housed in a rugged, plastic enclosure ideal for mounting on walls, under counters, or inside panels. DIN rail clips are available as an option. The adapter is USB bus powered, so no external power supply is needed. Standard operating temperature range is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Do you know that adapter design can impact your application? Find out how in this USB Serial Performance report.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Adapters
Product Number 2123
Product Name USB to 1-Port RS-232, RS-422, RS-485 (Software Configurable) DB9 Serial Interface Adapter
Serial Protocol RS232/422/485
Network / Bus USB
Data Rate 922 kbps
Unlock Full Specs
to access all available technical data