The 5103 Low Profile PCI serial interface provides one RS-232 synchronous serial port capable of data rates to 128K bps. The board utilizes a Z85230 Enhanced Serial Communications Controller (ESCC). The 5103 implements all modem control signals and is MD1 Low Profile and Universal Bus (3.3V and 5V) compatible.
The 5103 is for use in Low Profile PCI slots only. If you have a standard size PCI slot order the 5103S.
Software support, critical for successful synchronous communication development, is provided through Sealevel’s SeaMAC synchronous serial driver. HDLC/SDLC protocols are supported as well as certain configurations of Monosync, Bi-sync and Raw modes.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Interfaces |
| Product Number | 5103 |
| Product Name | Low Profile PCI 1-Port RS-232 Synchronous Serial Interface (uses Z85230) |
| Serial Protocol | RS232 |
| Network / Bus | PCI |
| Data Rate | 128 kbps |