THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES.
Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information.
The 7203 PCI serial interface provides two optically isolated serial ports, each individually configurable for RS-232, RS-422, or RS-485. The board is capable of data rates to 460.8K bps and automatically handles RS-485 transmitter enable/disable. The 7203 utilizes 16C850 UARTs to provide 128-byte Tx/Rx FIFOs for maximum reliability in data intensive applications.
Sealevel’s SeaCOM software makes installation and operation easy using Microsoft Windows and Linux operating systems.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Interfaces |
| Product Number | 7203 |
| Product Name | PCI 2-Port RS-232, RS-422, RS-485 Isolated Serial Interface |
| Serial Protocol | RS232/422/485 |
| Network / Bus | PCI |
| Data Rate | 461 kbps |