The 2102 USB serial interface adapter provides a single USB to RS-422, RS-485, or RS-530 serial port for providing USB connectivity to legacy or non-USB compliant devices. SeaLINK® serial interface adapters support standard PC data rates up to 921.6K bps to provide you with the horsepower your serial I/O applications require.
Sealevel’s SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. After installing the software, simply connect the SeaLINK serial interface adapter to your USB port and the device is immediately recognized by the system as a standard serial port.
Do you know that adapter design can impact your application? Find out how in this USB Serial performance report.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | 2102 |
| Product Name | USB to 1-Port RS-422, RS-485, RS-530 DB25 Serial Interface Adapter |
| Serial Protocol | RS232/422/485 |
| Network / Bus | USB |
| Data Rate | 922 kbps |