The 2208 is a two-port embedded USB to RS-232 serial adapter intended for mounting directly to a PC’s chassis, eliminating the need for external converters and providing a clean, professional installation. The board is USB bus powered with each port capable of data rates to 460 Kbps, and installs inside a standard height computer in a spare bracket location. The 2208 includes a standard PC bracket with two DB-9 male connectors and two 14-inch USB header cables (Item# CA260) that connect to most motherboard USB box header connectors and use two USB ports (one per serial port). Other USB header cable options are available on a custom design basis.
Sealevel’s SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After installing the software, simply connect the SeaLINK® serial interface adapter to your USB port and the device is immediately recognized by the system as a standard serial port.
Do you know that adapter design can impact your application? Find out how in this USB Serial performance report.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | 2208 |
| Product Name | Embedded USB to 2-Port RS-232 DB9 Serial Interface Adapter with Standard Size PC Bracket |
| Serial Protocol | RS232 |
| Network / Bus | USB |
| Data Rate | 461 kbps |