The SeaLINK® 2203 USB serial I/O adapter provides two RS-232, RS-422, or RS-485 serial ports for USB connectivity to legacy or non-USB compliant serial devices. Each port is individually configurable for RS-232, RS-422, or RS-485.
Sealevel’s SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After installing the software, simply connect the 2203 serial interface adapter to your USB port. The device is immediately recognized by the system. Now your non-USB serial peripherals can have the same connection simplicity and ease of use as USB aware peripherals.
Do you know that adapter design can impact your application? Find out how in this USB Serial performance report.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | 2203 |
| Product Name | USB to 2-Port RS-232, RS-422, RS-485 DB9 Serial Interface Adapter |
| Serial Protocol | RS232/422/485 |
| Network / Bus | USB |
| Data Rate | 922 kbps |