Sealevel Systems, Inc. Low Profile PCI Express 2-Port RS-422, RS-485 Serial Interface 7204e

Description
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. THE 7204ec IS THE CURRENT VERSION. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND OTHER PRODUCT ALTERNATIVES. The 7204e low-profile PCI Express serial interface provides two serial ports configurable for RS-422 or RS-485. Each serial port utilizes a 16C950 UART with 128-byte Tx/Rx FIFOs that enables data rates to 921.6K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is fully software compatible with legacy 16550 applications. In addition, the 14.7456 oscillator and UART’s flexible clock prescalar supports the widest range of standard and non-standard baud rates. In RS-485 mode, the transmitter is automatically enabled in hardware, eliminating the need for application software control. This allows the 7204e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. The Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows operating systems. The 7204e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The board includes a 36 inch cable that terminates to two DB9M connectors.
Description
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. THE 7204ec IS THE CURRENT VERSION. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND OTHER PRODUCT ALTERNATIVES. The 7204e low-profile PCI Express serial interface provides two serial ports configurable for RS-422 or RS-485. Each serial port utilizes a 16C950 UART with 128-byte Tx/Rx FIFOs that enables data rates to 921.6K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is fully software compatible with legacy 16550 applications. In addition, the 14.7456 oscillator and UART’s flexible clock prescalar supports the widest range of standard and non-standard baud rates. In RS-485 mode, the transmitter is automatically enabled in hardware, eliminating the need for application software control. This allows the 7204e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. The Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows operating systems. The 7204e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The board includes a 36 inch cable that terminates to two DB9M connectors.

Suppliers

Company
Product
Description
Supplier Links
Low Profile PCI Express 2-Port RS-422, RS-485 Serial Interface - 7204e - Sealevel Systems, Inc.
Liberty, SC, USA
Low Profile PCI Express 2-Port RS-422, RS-485 Serial Interface
7204e
Low Profile PCI Express 2-Port RS-422, RS-485 Serial Interface 7204e
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. THE 7204ec IS THE CURRENT VERSION. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND OTHER PRODUCT ALTERNATIVES. The 7204e low-profile PCI Express serial interface provides two serial ports configurable for RS-422 or RS-485. Each serial port utilizes a 16C950 UART with 128-byte Tx/Rx FIFOs that enables data rates to 921.6K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is fully software compatible with legacy 16550 applications. In addition, the 14.7456 oscillator and UART’s flexible clock prescalar supports the widest range of standard and non-standard baud rates. In RS-485 mode, the transmitter is automatically enabled in hardware, eliminating the need for application software control. This allows the 7204e to be used with standard serial communications applications and removes the risk of bus contention and data corruption. The Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows operating systems. The 7204e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The board includes a 36 inch cable that terminates to two DB9M connectors.

THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. THE 7204ec IS THE CURRENT VERSION. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND OTHER PRODUCT ALTERNATIVES.

The 7204e low-profile PCI Express serial interface provides two serial ports configurable for RS-422 or RS-485. Each serial port utilizes a 16C950 UART with 128-byte Tx/Rx FIFOs that enables data rates to 921.6K bps for reliable high-speed communications in data intensive applications. This high-performance UART includes 9-bit framing support and is fully software compatible with legacy 16550 applications. In addition, the 14.7456 oscillator and UART’s flexible clock prescalar supports the widest range of standard and non-standard baud rates.

In RS-485 mode, the transmitter is automatically enabled in hardware, eliminating the need for application software control. This allows the 7204e to be used with standard serial communications applications and removes the risk of bus contention and data corruption.

The Sealevel SeaCOM software driver and utilities make installation and operation easy using Microsoft Windows operating systems.

The 7204e is a PCI Express X1 board compatible with any low profile PCI Express slot. If you have a standard size PCI Express slot, be sure to select the standard profile bracket. The board includes a 36 inch cable that terminates to two DB9M connectors.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Interfaces
Product Number 7204e
Product Name Low Profile PCI Express 2-Port RS-422, RS-485 Serial Interface
Serial Protocol RS232/422/485
Unlock Full Specs
to access all available technical data