This product is classified as legacy and is not recommended for new or high volume designs.
Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information. For new product designs, we recommend the 2105R.
The 3603 PCMCIA serial interface card provides one RS-232 serial port capable of data rates to 115.2K bps. The board implements all modem control signals for maximum compatibility with a wide range of peripherals. The 3603 utilizes a 16C550 UART that provides 16-byte Tx/Rx FIFOs and ships with a 12 inch detachable cable that terminates to a DB25M connector.
If you need a DB9M cable, order the 3603-DB9. For custom baud rates and 9-bit protocols, order the 3603-SN which utilizes a 16C950 UART.
Note: This item has a minimum order quantity (MOQ) of 25 units.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Interfaces |
| Product Number | 3603 |
| Product Name | PCMCIA RS-232 Serial Interface Card |
| Serial Protocol | RS232 |
| Network / Bus | PCMCIA |
| Data Rate | 115 kbps |