The SeaLINK® 2201 USB serial I/O adapter provides two RS-232 serial ports for USB connectivity to legacy or non-USB compliant devices. The 2201 supports standard PC data rates up to 460.8K bps.
Sealevel’s SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows operating systems. After installing the software, simply connect the 2201 serial interface adapter to your USB port. The device is immediately recognized by the system. Now your non-USB peripherals can have the same connection simplicity and ease of use as USB aware peripherals.
Do you know that adapter design can impact your application? Find out how in this USB Serial performance report.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | 2201 |
| Product Name | USB to 2-Port RS-232 DB9 Serial Interface Adapter |
| Serial Protocol | RS232 |
| Network / Bus | USB |
| Data Rate | 461 kbps |