Sealevel Systems, Inc. PCI 8-Port RS-232, RS-422, RS-485 Serial Interface 7804

Description
The 7804 is a multi-interface, eight port, Universal Bus (3.3V or 5V) compatible PCI adapter. Offering eight individual field-selectable RS-232, RS-422, or RS-485 channels, the 7804 delivers ultimate flexibility for expanding serial communications. The 7804 supports standard PC data rates and boasts a top speed of 921.6K bps. The board is designed using the XR16C864 UART, which provides a 128-byte FIFO, eight times larger than boards designed with 16C550 compatible parts. The larger buffers allow error free operation even in high-speed applications. In RS-485 mode the board provides automatic control of the RS-485 driver enable for trouble free network master arbitration. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches.
Description
The 7804 is a multi-interface, eight port, Universal Bus (3.3V or 5V) compatible PCI adapter. Offering eight individual field-selectable RS-232, RS-422, or RS-485 channels, the 7804 delivers ultimate flexibility for expanding serial communications. The 7804 supports standard PC data rates and boasts a top speed of 921.6K bps. The board is designed using the XR16C864 UART, which provides a 128-byte FIFO, eight times larger than boards designed with 16C550 compatible parts. The larger buffers allow error free operation even in high-speed applications. In RS-485 mode the board provides automatic control of the RS-485 driver enable for trouble free network master arbitration. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches.

Suppliers

Company
Product
Description
Supplier Links
PCI 8-Port RS-232, RS-422, RS-485 Serial Interface - 7804 - Sealevel Systems, Inc.
Liberty, SC, USA
PCI 8-Port RS-232, RS-422, RS-485 Serial Interface
7804
PCI 8-Port RS-232, RS-422, RS-485 Serial Interface 7804
The 7804 is a multi-interface, eight port, Universal Bus (3.3V or 5V) compatible PCI adapter. Offering eight individual field-selectable RS-232, RS-422, or RS-485 channels, the 7804 delivers ultimate flexibility for expanding serial communications. The 7804 supports standard PC data rates and boasts a top speed of 921.6K bps. The board is designed using the XR16C864 UART, which provides a 128-byte FIFO, eight times larger than boards designed with 16C550 compatible parts. The larger buffers allow error free operation even in high-speed applications. In RS-485 mode the board provides automatic control of the RS-485 driver enable for trouble free network master arbitration. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches.

The 7804 is a multi-interface, eight port, Universal Bus (3.3V or 5V) compatible PCI adapter. Offering eight individual field-selectable RS-232, RS-422, or RS-485 channels, the 7804 delivers ultimate flexibility for expanding serial communications.

The 7804 supports standard PC data rates and boasts a top speed of 921.6K bps. The board is designed using the XR16C864 UART, which provides a 128-byte FIFO, eight times larger than boards designed with 16C550 compatible parts. The larger buffers allow error free operation even in high-speed applications. In RS-485 mode the board provides automatic control of the RS-485 driver enable for trouble free network master arbitration. Additionally, RS-485 network termination, critical to robust multi-drop communication, can be selectively added to the circuit via DIP-switches.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Serial Interfaces
Product Number 7804
Product Name PCI 8-Port RS-232, RS-422, RS-485 Serial Interface
Serial Protocol RS232/422/485
Network / Bus PCI
Data Rate 922 kbps
Unlock Full Specs
to access all available technical data

Similar Products

USB Sensor Interface - MF100 - Mark-10 Corporation
Specs
Serial Protocol USB
Network / Bus USB
Number of Ports 1
View Details
VIPA SLIO Module, Communication Processor - 040-1CA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Serial Protocol RS422; RS485
Data Rate 0.1500 to 115 kbps
Connector Terminal Module
View Details
Electrical interface - CPV14-GE-DI02-8 - Festo Corporation
Specs
Network / Bus Fieldbus
Data Rate 9.6 to 96000 kbps
Operating Temperature -5 to 50 C (23 to 122 F)
View Details