The SeaLINK® 2113 USB to isolated serial interface adapter offers an easy way to connect a serial device to a USB port. The DB9M serial port is configurable for RS-232, RS-422, or RS-485 via dip switches accessible through the case. There is never a need to open the enclosure, simplifying field installation and service. Optical isolation helps prevent damage caused by surges and ground loops commonly found in industrial environments. Status LEDs display transmit and receive activity, and data rates to 921.6K bps are supported.
Sealevel’s SeaCOM USB software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. After installing the software, simply connect the 2113 serial adapter to your USB port. The device is immediately recognized by the host system with the serial port appearing as a standard COM port, enabling compatibility with legacy software. The 2113 is USB bus powered, eliminating the need for an external power supply.
The 2113 integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.
Ready for DIN rail mounting, the 2113 includes a removable plastic clip that snaps onto 35mm DIN rail. The clip can also be attached to a wall, under a counter, or inside a panel with optional screws.
Do you know that adapter design can impact your application? Find out how in this USB Serial performance report.
| Sealevel Systems, Inc. | |
|---|---|
| Product Category | Serial Adapters |
| Product Number | 2113 |
| Product Name | USB to 1-Port Isolated RS-232, RS-422, RS-485 DB9 Serial Interface Adapter |
| Serial Protocol | RS232/422/485 |
| Network / Bus | USB |
| Data Rate | 922 kbps |