OMEGA Engineering, Inc. Thermocouples, Temperature Probes M12MJSS-M3-U-250

Description
THERMOCOUPLE PROBE, SINGLE ELEME
Request a Quote Datasheet
Description
THERMOCOUPLE PROBE, SINGLE ELEME
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-M12MJSS-M3-U-250-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-M12MJSS-M3-U-250-ND
Thermocouples, Temperature Probes 5880-M12MJSS-M3-U-250-ND
THERMOCOUPLE PROBE, SINGLE ELEME

THERMOCOUPLE PROBE, SINGLE ELEME

Buy Now Datasheet
Thermocouple Probe, Type J, 250Mm, Ss; Thermocouple Type Omega - 51AH5801 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple Probe, Type J, 250Mm, Ss; Thermocouple Type Omega
51AH5801
Thermocouple Probe, Type J, 250Mm, Ss; Thermocouple Type Omega 51AH5801
THERMOCOUPLE PROBE, TYPE J, 250MM, SS; Thermocouple Type:J; Sensing Temperature Min:-50°C; Sensing Temperature Max:90°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Lead Length:250mm RoHS Compliant: Yes

THERMOCOUPLE PROBE, TYPE J, 250MM, SS; Thermocouple Type:J; Sensing Temperature Min:-50°C; Sensing Temperature Max:90°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:-; Lead Length - Metric:-; Lead Length:250mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-M12MJSS-M3-U-250-ND 51AH5801
Product Name Thermocouples, Temperature Probes Thermocouple Probe, Type J, 250Mm, Ss; Thermocouple Type Omega
Sensed Temperature -58 to 194 F (-50 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
 - 3430117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details