THERMOCOUPLE PROBE, SINGLE ELEME
THERMOCOUPLE PROBE, K TYPE S/S 0.25X12IN; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:-; Sensor Body Material:Inconel; Lead Length - Imperial:-; Lead Length - Metric:-; Probe Length - Imperial:12" RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-M12MKIN-1/4-U-12-ND | 39T9922 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple Probe, K Type S/s 0.25X12In; Thermocouple Type Omega |
| Base, Noble and Refractory Metal Type | K; Other; K |