HEAVY DUTY THERMOCOUPLE, MAGNETI
THERMOCOUPLE, J TYPE, 1M, 370DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:370°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: No
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Temperature Probes | Thermocouple Temperature Probes |
| Product Number | 5880-MP1-J-36-SMPW-M-ND | 31AC5610 |
| Product Name | Thermocouples, Temperature Probes | Thermocouple, J Type, 1M, 370Deg C; Thermocouple Type Omega |
| Sensor Termination Type | Bare or Insulated Lead Wires |