OMEGA Engineering, Inc. Thermocouples, Temperature Probes MP2-K-36-SMPW-M

Description
HEAVY DUTY THERMOCOUPLE, MAGNETI
Request a Quote Datasheet
Description
HEAVY DUTY THERMOCOUPLE, MAGNETI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-MP2-K-36-SMPW-M-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-MP2-K-36-SMPW-M-ND
Thermocouples, Temperature Probes 5880-MP2-K-36-SMPW-M-ND
HEAVY DUTY THERMOCOUPLE, MAGNETI

HEAVY DUTY THERMOCOUPLE, MAGNETI

Buy Now Datasheet
Thermocouple, K Type, 1M, 370Deg C; Thermocouple Type Omega - 31AC5613 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, K Type, 1M, 370Deg C; Thermocouple Type Omega
31AC5613
Thermocouple, K Type, 1M, 370Deg C; Thermocouple Type Omega 31AC5613
THERMOCOUPLE, K TYPE, 1M, 370DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:370°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, K TYPE, 1M, 370DEG C; Thermocouple Type:K; Sensing Temperature Min:-; Sensing Temperature Max:370°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet
Thermocouple, Type K, 1M, 370Deg C Rohs Compliant Omega - 69AJ0544 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 1M, 370Deg C Rohs Compliant Omega
69AJ0544
Thermocouple, Type K, 1M, 370Deg C Rohs Compliant Omega 69AJ0544
THERMOCOUPLE, TYPE K, 1M, 370DEG C ROHS COMPLIANT: NA

THERMOCOUPLE, TYPE K, 1M, 370DEG C ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes Thermocouple Temperature Probes
Product Number 5880-MP2-K-36-SMPW-M-ND 31AC5613 69AJ0544
Product Name Thermocouples, Temperature Probes Thermocouple, K Type, 1M, 370Deg C; Thermocouple Type Omega Thermocouple, Type K, 1M, 370Deg C Rohs Compliant Omega
Sensor Termination Type Bare or Insulated Lead Wires
Unlock Full Specs
to access all available technical data

Similar Products

16 channels with FEP-insulated cable and miniature plug /miniature socket -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Sensed Temperature -13 to 356 F (-25 to 180 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2717 inch (6.9 mm)
View Details
Industrial Thermocouples Cuttable Sheath with Leads - THERMOCOUPLE/STYLE 38 - United Electric Controls Company
Specs
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Element Configuration Double Element (optional feature)
View Details
Angle Thermocouple, Stnd Protection Tube - Industrial -  - Pyromation
Specs
Base, Noble and Refractory Metal Type J
Element Configuration Single Element; Double Element (optional feature)
Probe Configuration Angled Probe
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details