OMEGA Engineering, Inc. Thermocouples, Temperature Probes MP2-J-36-SMPW-M

Description
HEAVY DUTY THERMOCOUPLE, MAGNETI
Request a Quote Datasheet
Description
HEAVY DUTY THERMOCOUPLE, MAGNETI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 5880-MP2-J-36-SMPW-M-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
5880-MP2-J-36-SMPW-M-ND
Thermocouples, Temperature Probes 5880-MP2-J-36-SMPW-M-ND
HEAVY DUTY THERMOCOUPLE, MAGNETI

HEAVY DUTY THERMOCOUPLE, MAGNETI

Buy Now Datasheet
Thermocouple, J Type, 1M, 370Deg C; Thermocouple Type Omega - 31AC5612 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, J Type, 1M, 370Deg C; Thermocouple Type Omega
31AC5612
Thermocouple, J Type, 1M, 370Deg C; Thermocouple Type Omega 31AC5612
THERMOCOUPLE, J TYPE, 1M, 370DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:370°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: No

THERMOCOUPLE, J TYPE, 1M, 370DEG C; Thermocouple Type:J; Sensing Temperature Min:-; Sensing Temperature Max:370°C; Sensor Body Material:Stainless Steel; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Thermocouple Temperature Probes
Product Number 5880-MP2-J-36-SMPW-M-ND 31AC5612
Product Name Thermocouples, Temperature Probes Thermocouple, J Type, 1M, 370Deg C; Thermocouple Type Omega
Sensed Temperature 32 to 698 F (0.0 to 370 C) ? to 698 F (? to 370 C)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Base, Noble and Refractory Metal Type J; K
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Base, Noble and Refractory Metal Type K; T
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type J
View Details