TE Connectivity Electromechanical Relays & Contactors 8-1415534-9

Description
Body Features Enclosure Type : Dust Protected Product Weight : 74 G  [2.61 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.082 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 24 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 74 G  [2.61 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.082 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 24 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The part is a panel-mounted general-purpose relay package with a 2-pole form C contact configuration, designed for plug-and-play installation in control panels and automation systems. It includes a DIN-rail socket, plastic retaining clip, and marking tag. The relay uses a 24 VDC coil with 777 Ω resistance and 741 mW power rating, rated for 12 A continuous current and 24 A maximum switching capacity. Contact material is AgNi90/10, with a test tab and LED indicator. The device meets VDE, cULus, and Lloyds approvals. Mounting is via screw terminals with 0.5 Nm torque, supporting 2 × 2.5 mm² wire. Dimensions are 77 mm × 27.2 mm × 78.3 mm, with an ambient operating temperature range of -40 °C to +70 °C. Weight is 74 g when fitted with PT78722 socket. The part is packaged in units of 5 pieces.

Datasheet Summary
Powered by GS/AI

The part is a panel-mounted general-purpose relay package with a 2-pole form C contact configuration, designed for plug-and-play installation in control panels and automation systems. It includes a DIN-rail socket, plastic retaining clip, and marking tag. The relay uses a 24 VDC coil with 777 Ω resistance and 741 mW power rating, rated for 12 A continuous current and 24 A maximum switching capacity. Contact material is AgNi90/10, with a test tab and LED indicator. The device meets VDE, cULus, and Lloyds approvals. Mounting is via screw terminals with 0.5 Nm torque, supporting 2 × 2.5 mm² wire. Dimensions are 77 mm × 27.2 mm × 78.3 mm, with an ambient operating temperature range of -40 °C to +70 °C. Weight is 74 g when fitted with PT78722 socket. The part is packaged in units of 5 pieces.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1415534-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1415534-9
Electromechanical Relays & Contactors 8-1415534-9
Body Features Enclosure Type : Dust Protected Product Weight : 74 G  [2.61 OZ ] Configuration Features Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 78.3 MM  [3.082 INCH ] Product Length : 77 MM  [3.031 INCH ] Product Width : 27.2 MM  [1.071 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .741 Coil Resistance (OHM) : 777 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 12 Contact Limiting Breaking Current (AMP) : 24 Contact Limiting Continuous Current (AMP) : 12 Contact Limiting Making Current (AMP) : 24 Contact Limiting Short-Time Current (AMP) : 12 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : DIN Rail Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Indicator Type : LED Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 74 G  [2.61 OZ ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 4 MM  [.157 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 78.3 MM  [3.082 INCH ]
  • Product Length : 77 MM  [3.031 INCH ]
  • Product Width : 27.2 MM  [1.071 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .741
  • Coil Resistance (OHM) : 777
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 12
  • Contact Limiting Breaking Current (AMP) : 24
  • Contact Limiting Continuous Current (AMP) : 12
  • Contact Limiting Making Current (AMP) : 24
  • Contact Limiting Short-Time Current (AMP) : 12
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : DIN Rail

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Indicator Type : LED

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relay, Dpdt, 12A, 240V, Panel Rohs Compliant Schrack Te Connectivity - 70AH0718 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 12A, 240V, Panel Rohs Compliant Schrack Te Connectivity
70AH0718
Power Relay, Dpdt, 12A, 240V, Panel Rohs Compliant Schrack Te Connectivity 70AH0718
POWER RELAY, DPDT, 12A, 240V, PANEL ROHS COMPLIANT: YES

POWER RELAY, DPDT, 12A, 240V, PANEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1415534-9 8-1415534-9 70AH0718
Product Name Electromechanical Relays & Contactors Relays Power Relay, Dpdt, 12A, 240V, Panel Rohs Compliant Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
DC Power 0.7410 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1393215-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
General Purpose Relays - 1393223-9 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393219-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Relays - 1393240-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers