TE Connectivity Electromechanical Relays & Contactors 8-1393222-8

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 9.4 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.18 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .223 Coil Resistance (OHM) : 364 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 8 - 10 Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 9.4 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.18 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .223 Coil Resistance (OHM) : 364 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 8 - 10 Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SCHRACK MSR V23061 is a general purpose low power PCB relay with a 1-form C (CO) contact arrangement, designed for switching applications in HVAC, PLCs, power supplies, and domestic appliances. It features AgSnO2 contacts rated for 8A at 250VAC, with a maximum switching voltage of 400VAC and a limiting making current of 15A. The relay has a 4kV/8mm coil-to-contact insulation rating and reinforced insulation per protection class II. It is available in a PCB-THT mounting style with a footprint of 30mm x 10mm x 15mm and weighs 11g. The coil operates at 9VDC with a resistance of 364Ω and power consumption of 223mW, and meets RTIII wash-tight environmental protection. The device complies with UL E214025, VDE 40017849, and EN60730-1 standards, with ambient operation up to 85°C.

Datasheet Summary
Powered by GS/AI

The SCHRACK MSR V23061 is a general purpose low power PCB relay with a 1-form C (CO) contact arrangement, designed for switching applications in HVAC, PLCs, power supplies, and domestic appliances. It features AgSnO2 contacts rated for 8A at 250VAC, with a maximum switching voltage of 400VAC and a limiting making current of 15A. The relay has a 4kV/8mm coil-to-contact insulation rating and reinforced insulation per protection class II. It is available in a PCB-THT mounting style with a footprint of 30mm x 10mm x 15mm and weighs 11g. The coil operates at 9VDC with a resistance of 364Ω and power consumption of 223mW, and meets RTIII wash-tight environmental protection. The device complies with UL E214025, VDE 40017849, and EN60730-1 standards, with ambient operation up to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1393222-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1393222-8
Electromechanical Relays & Contactors 8-1393222-8
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 9.4 G  [.388 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class A Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 15 MM  [.59 INCH ] Product Length : 30 MM  [1.18 INCH ] Product Width : 10 MM  [.393 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .223 Coil Resistance (OHM) : 364 Coil Voltage Rating (VDC) : 9 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 100mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .2 - .3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Length Class (Mechanical) (MM) : 25 - 30 Width Class (Mechanical) (MM) : 8 - 10 Packaging Features Packaging Method : Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 9.4 G  [.388 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class A
  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 15 MM  [.59 INCH ]
  • Product Length : 30 MM  [1.18 INCH ]
  • Product Width : 10 MM  [.393 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .223
  • Coil Resistance (OHM) : 364
  • Coil Voltage Rating (VDC) : 9
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 100mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .2 - .3
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Length Class (Mechanical) (MM) : 25 - 30
  • Width Class (Mechanical) (MM) : 8 - 10

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
Buy Now Datasheet
Relays - 8-1393222-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MINISTARKSTROM

MINISTARKSTROM

Buy Now
Power Relays, Over 2 Amps - 8-1393222-8-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
8-1393222-8-ND
Power Relays, Over 2 Amps 8-1393222-8-ND
General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 9VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8-1393222-8
General Purpose Relays 8-1393222-8
General Purpose Relays V23061B1004A501 MINISTARKSTROM

General Purpose Relays V23061B1004A501 MINISTARKSTROM

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 8-1393222-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
8-1393222-8
Relays - Power Relays, Over 2 Amps 8-1393222-8
RELAY GEN PURPOSE SPDT 8A 9V

RELAY GEN PURPOSE SPDT 8A 9V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1393222-8 8-1393222-8 8-1393222-8-ND 8-1393222-8 8-1393222-8
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.2230 watts
DC Coil Voltage 9 volts 9 volts 9 volts
Resistance 364 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393258-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415543-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1415012-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Power Relays - 1393215-6 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers