TE Connectivity Electromechanical Relays & Contactors 8-1415536-7

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 24 G  [.847 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Special Features : Bridging Contacts, 3mm Contact Gap Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 28.5 MM  [1.122 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Width : 12.5 MM  [.492 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 20 Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 24 G  [.847 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Special Features : Bridging Contacts, 3mm Contact Gap Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 28.5 MM  [1.122 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Width : 12.5 MM  [.492 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 20 Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8-1415536-7 is a general purpose power relay with a 1 form X, double make contact arrangement and a 3mm contact gap, designed for safe power disconnection in domestic appliances. It uses AgNi contact material and has a PCB-THT termination with quick connect terminals on the load side. The relay operates at a 12VDC coil voltage with a coil power of 360mW, a rated contact current of 16A at 250VAC, and a maximum switching capacity of 4000VA. It meets insulation standards with a 4000Vrms dielectric strength between contact and coil and an 8mm clearance/creepage distance. The device is rated for an ambient temperature up to 85°C, with operation up to 105°C at 10A. It complies with IEC 60335-1 and is flux proof per IEC 61810 RTII. The product weighs 24g and has dimensions of 40.5mm length, 12.5mm width, and 28.5mm height.

Datasheet Summary
Powered by GS/AI

The 8-1415536-7 is a general purpose power relay with a 1 form X, double make contact arrangement and a 3mm contact gap, designed for safe power disconnection in domestic appliances. It uses AgNi contact material and has a PCB-THT termination with quick connect terminals on the load side. The relay operates at a 12VDC coil voltage with a coil power of 360mW, a rated contact current of 16A at 250VAC, and a maximum switching capacity of 4000VA. It meets insulation standards with a 4000Vrms dielectric strength between contact and coil and an 8mm clearance/creepage distance. The device is rated for an ambient temperature up to 85°C, with operation up to 105°C at 10A. It complies with IEC 60335-1 and is flux proof per IEC 61810 RTII. The product weighs 24g and has dimensions of 40.5mm length, 12.5mm width, and 28.5mm height.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1415536-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1415536-7
Electromechanical Relays & Contactors 8-1415536-7
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 24 G  [.847 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form X SPST-NO-DM Contact Number of Poles : 1 Contact Special Features : Bridging Contacts, 3mm Contact Gap Contact Features Contact Material : AgNi Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 28.5 MM  [1.122 INCH ] Product Length : 40.5 MM  [1.594 INCH ] Product Width : 12.5 MM  [.492 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 400 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 16 Contact Limiting Breaking Current (AMP) : 16 Contact Limiting Continuous Current (AMP) : 16 Contact Limiting Making Current (AMP) : 20 Contact Switching Voltage (Max) (VAC) : 400 Contact Switching Voltage (Max) (VDC) : 300 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.3 - ≤.6 Contact Current Class (AMP) : >10 - ≤16 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Packaging Features Packaging Method : Tray Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 24 G  [.847 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form X SPST-NO-DM
  • Contact Number of Poles : 1
  • Contact Special Features : Bridging Contacts, 3mm Contact Gap

Contact Features


  • Contact Material : AgNi

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 28.5 MM  [1.122 INCH ]
  • Product Length : 40.5 MM  [1.594 INCH ]
  • Product Width : 12.5 MM  [.492 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .36
  • Coil Resistance (OHM) : 400
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 16
  • Contact Limiting Breaking Current (AMP) : 16
  • Contact Limiting Continuous Current (AMP) : 16
  • Contact Limiting Making Current (AMP) : 20
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Switching Voltage (Max) (VDC) : 300
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 2000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.3 - ≤.6
  • Contact Current Class (AMP) : >10 - ≤16
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Width Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]

Packaging Features


  • Packaging Method : Tray

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now Datasheet
Relays - 8-1415536-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
0410 83 050 001WG

0410 83 050 001WG

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Power Relays, Over 2 Amps - A126658-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A126658-ND
Power Relays, Over 2 Amps A126658-ND
General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Through Hole

General Purpose Relay SPST-NO (DM) (1 Form X) 12VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - 8-1415536-7 - 729240-8-1415536-7 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 8-1415536-7
729240-8-1415536-7
Power Relays, Over 2 Amps - 8-1415536-7 729240-8-1415536-7
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 729240-8-1415536-7 Packaging: Bulk Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm) Mounting Style: Through Hole Contact Form: SPST-NO (DM) (1 Form X) Contact Material: Silver Nickel (AgNi) Coil Resistance: 400 Ohms Coil Current: 30.0mA Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 16A Switching Voltage: 400VAC - Max Categories: Relays Temperature Range - Operating: -20°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 300 MSL Level: Not Applicable Must Operate Voltage: 7.9 VDC Must Release Voltage: 0.9 VDC

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 729240-8-1415536-7
Packaging: Bulk
Termination Style: PC Pin, Quick Connect - 0.250" (6.3mm)
Mounting Style: Through Hole
Contact Form: SPST-NO (DM) (1 Form X)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 400 Ohms
Coil Current: 30.0mA
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 16A
Switching Voltage: 400VAC - Max
Categories: Relays
Temperature Range - Operating: -20°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 300
MSL Level: Not Applicable
Must Operate Voltage: 7.9 VDC
Must Release Voltage: 0.9 VDC

Buy Now
Power Relays - 7181847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7181847
Power Relays 7181847
TE Connectivity 8-1415536-7 Power Relay

TE Connectivity 8-1415536-7 Power Relay

Supplier's Site
Power Relays - 7181847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
7181847P
Power Relays 7181847P
TE Connectivity 8-1415536-7 Power Relay

TE Connectivity 8-1415536-7 Power Relay

Supplier's Site
Power Relays - 1640878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1640878
Power Relays 1640878
TE Connectivity 8-1415536-7 Power Relay

TE Connectivity 8-1415536-7 Power Relay

Supplier's Site
General Purpose Relay, 41083 Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Schrack Te Connectivity - 48W7342 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, 41083 Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Schrack Te Connectivity
48W7342
General Purpose Relay, 41083 Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Schrack Te Connectivity 48W7342
General Purpose Relay, 41083 Series, Power, Non Latching, SPST-NO, 12 VDC, 16 A RoHS Compliant: Yes

General Purpose Relay, 41083 Series, Power, Non Latching, SPST-NO, 12 VDC, 16 A RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Power Relays, Over 2 Amps - 8-1415536-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
8-1415536-7
Relays - Power Relays, Over 2 Amps 8-1415536-7
RELAY GEN PURPOSE SPST 16A 12V

RELAY GEN PURPOSE SPST 16A 12V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 8-1415536-7 8-1415536-7 A126658-ND 729240-8-1415536-7 7181847 7181847P 48W7342 8-1415536-7
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Power Relays, Over 2 Amps - 8-1415536-7 Power Relays Power Relays General Purpose Relay, 41083 Series, Power, Non Latching, Spst-No, 12 Vdc, 16 A Rohs Compliant Schrack Te Connectivity Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS RoHS RoHS RoHS RoHS
Operating Temp -4 to 185 F (-20 to 85 C) -4 to 185 F (-20 to 85 C) -4 F (-20 C) -4 F (-20 C)
AC Voltage 400 volts
DC Voltage 300 volts
DC Power 0.3600 watts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393243-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
6 suppliers
Signal Relays - 1-1393818-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393102-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393223-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers