Body Features
Configuration Features
Contact Features
Dimensions
Electrical Characteristics
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Signal Characteristics
Termination Features
Usage Conditions
General Purpose Relay DPDT (2 Form C) 5VDC Coil Through Hole
RELAY GEN PURPOSE DPDT 5A 5V
SIGNAL RELAY, DPDT, 5VDC, 5A, THT ROHS COMPLIANT: YES
| TE Connectivity | DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 8-1462039-3 | 8-1462039-3-ND | 2543440 | 8-1462039-3 | 8-1462039-3 | 75AJ3291 |
| Product Name | Electromechanical Relays & Contactors | Power Relays, Over 2 Amps | Power Relays | Relays | Relays - Power Relays, Over 2 Amps | Signal Relay, Dpdt, 5Vdc, 5A, Tht Rohs Compliant Axicom Te Connectivity |
| Approvals | EU ELV Compliant; RoHS | RoHS | RoHS | |||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | -40 F (-40 C) | |||
| AC Voltage | 250 volts | |||||
| DC Voltage | 220 volts | |||||
| DC Power | 0.1400 watts |