Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 19 20 21 22 23 24 25 26
Product Name Notes
0.001 to 9,999 rpm, 2 Alarm Relay
24 CH RELAY BD 12V W/FLT CBL
BACS16W5A REV AB LC WHW FRONT RELEASE
BACS16W5A REV AB WC WHW FRONT RELEASE
IN LINE JUNCTION
industrial relay, 3PDT
Industrial relay, 4PDT
industrial relay, DPDT
Industrial relay, DPST(2NO)
interface relay, SPDT, 6.2mm
Interface relay, SPDT
Interface relay, SPST(1NO)
M12883/40-08S SS WH LC
miniature relay, 1NO
miniature relay, 2NO
Miniature relay, DPDT
Miniature relay, DPST(2NO), ic GAP
Miniature relay, DPST(2NO)
miniature relay, high inrush
miniature relay, SPDT, horizon
Miniature relay, SPDT
Miniature relay, SPST(1NO)
Miniature slim line relay,SPDT
Overload Relay for MC-75A~100A
Pulse panel meter, 12-24 VDC, no relays,
Re+C32337:O32356lay Sockets
Relay ,2NO,24VDC Coil, LED
Relay ,3PDT,12VDC Coil, LED
relay 110VAC coil 50/60HZ
RELAY CURRENT INDICATOR
Relay Module,SM,SPDT,6.2mm ,LED
RELAY MODULE,SPDT,6.2MM,LE D
RELAY SOCKET 2POLE/10A LC
Relay socket combo; R3
Relay socket combo; R4
Relay socket combo; RM84
RELAY SOCKET LC
RELAY SOCKET WC
Relay Socket, SM, SPDT, 6.2mm
Relay socket,dr,SC TER.,36VDC
Relay socket,dr,SC TER.,48VDC
Relay socket,dr,sc term,5/6VDC
Relay socket,dr,SCT,115VAC /DC
Relay socket,dr,SCT,12/24V DC
Relay socket,dr,SCT,230VAC /DC
Relay socket,dr,SCT,24VAC/ DC
Relay socket,dr,SCT,42VAC/ DC
Relay Socket,PCB, SPDT,6.2mm
RELAY SOCKET
Relay, 3PDT, 110VAC Coil, LED
Relay, 3PDT, 24VDC Coil, LED
relay, 4PDT, 230VAC coil
RELAY, Instalation,SPDT,17. 5mm
RELAY, MODULE, SPDT, 6.2MM,LED
RELAY
relays for solar systems 35A
relays for solar systems 50A
RLY SKT 14/16 LC WH
RLY SKT 8/16 WC WH
RLY SKT WH LC
RLY SKY 4/20 12/16 FC WH
Schrack Relay, 24V AC
Submin. Relay, SPDP, 5mm, IP67
Voltage Protection Relay, Digital, 280-6

<< Prev Next >>