Body Features Enclosure Type : Dust Protected Product Weight : 85 G [2.988 OZ ]
Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C 3PDT-CO Contact Number of Poles : 3
Contact Features Contact Material : Ag
Dimensions Product Height : 49.2 MM [1.93 INCH ] Product Length : 38.89 MM [1.53 INCH ] Product Width : 35.71 MM [1.406 INCH ]
Electrical Characteristics Coil Power Rating AC (VAMP) : 2.9 Coil Resistance (OHM) : 1700 Coil Voltage Rating (VAC) : 120 Contact Current Rating (AMP) : 5 Contact Limiting Breaking Current (AMP) : 5 Contact Limiting Continuous Current (AMP) : 5 Contact Limiting Making Current (AMP) : 5 Contact Limiting Short-Time Current (AMP) : 5 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment Product Mount Type : Panel & Socket Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : AC Indicator Type : Lamp
Other Coil Power Rating Class (VAMP) : >2.5 - ≤3.5 Contact Current Class (AMP) : >2 - ≤5 Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Package
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -45 - 45 DEGC [-49 - 113 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 85 G [2.988 OZ ]
Configuration Features
- Coil Special Features : UL Coil Insulation Class B
- Contact Arrangement : 3 Form C 3PDT-CO
- Contact Number of Poles : 3
Contact Features
Dimensions
- Product Height : 49.2 MM [1.93 INCH ]
- Product Length : 38.89 MM [1.53 INCH ]
- Product Width : 35.71 MM [1.406 INCH ]
Electrical Characteristics
- Coil Power Rating AC (VAMP) : 2.9
- Coil Resistance (OHM) : 1700
- Coil Voltage Rating (VAC) : 120
- Contact Current Rating (AMP) : 5
- Contact Limiting Breaking Current (AMP) : 5
- Contact Limiting Continuous Current (AMP) : 5
- Contact Limiting Making Current (AMP) : 5
- Contact Limiting Short-Time Current (AMP) : 5
- Contact Switching Load (Min) : 300mA @ 12V
- Contact Voltage Rating (VAC) : 240
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
- Insulation Initial Resistance (MEGO) : 100
Mechanical Attachment
- Product Mount Type : Panel & Socket Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : AC
- Indicator Type : Lamp
Other
- Coil Power Rating Class (VAMP) : >2.5 - ≤3.5
- Contact Current Class (AMP) : >2 - ≤5
- Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Length Class (Mechanical) : >33 - ≤45 MM [>1.299 - ≤1.772 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Package
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 45 DEGC [113 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -45 - 45 DEGC [-49 - 113 DEGF ]