TE Connectivity Electromechanical Relays & Contactors 8-1423157-8

Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Two Auxiliary Switches Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : AC Delay Time : 1.5 - 15 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Two Auxiliary Switches Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : AC Delay Time : 1.5 - 15 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1423157-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1423157-8
Electromechanical Relays & Contactors 8-1423157-8
Configuration Features Contact Arrangement : 2 Form C DPDT-CO Relay Options : Two Auxiliary Switches Dimensions Product Height : 78.4 MM  [3.09 INCH ] Product Length : 114.8 MM  [4.52 INCH ] Product Width : 82.55 MM  [3.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Current Type : AC Delay Time : 1.5 - 15 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Knob Other Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Time Delay Relay Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals Usage Conditions Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ] Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Configuration Features


  • Contact Arrangement : 2 Form C DPDT-CO
  • Relay Options : Two Auxiliary Switches

Dimensions


  • Product Height : 78.4 MM  [3.09 INCH ]
  • Product Length : 114.8 MM  [4.52 INCH ]
  • Product Width : 82.55 MM  [3.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Current Type : AC
  • Delay Time : 1.5 - 15 seconds
  • Mode of Operation : On-Delay
  • Repeatability (Max) : ±5%
  • Type of Control : Knob

Other


  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Termination Features


  • Coil Termination & Connection Type : Screw Terminals
  • Main Termination & Connection Type : Screw Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 75 DEGC  [167 DEGF ]
  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now
Relays - 8-1423157-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RLY,STD,ON,2P,240VAC ,15SEC,LL O

RLY,STD,ON,2P,240VAC,15SEC,LL O

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8-1423157-8 8-1423157-8
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415534-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3600 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393130-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 176 F (-55 to 80 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415547-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details