TE Connectivity Signal Relays 8-1393788-3

Description
Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2.8 G  [.0988 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-SMT Dimensions Height : 10.4 MM  [.409 INCH ] Height Class (Mechanical) : 10 - 11 mm Insulation Clearance Between Contact and Coil : 1.3 MM  [.051 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 14.5 MM  [.571 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 7.2 MM  [.283 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 1029 Coil Type : Bistable, 2 Coils Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Creepage Between Contact and Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Power Consumption (MILW) : 140 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 720 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.04 @ 100MHz, 1.4dB @ 900MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Short Terminals Packaging Features Packaging Method : Reel Product Type Features Product Type : Relay Relay Style : P2 V23079 Relay Relay Type : P2 Relay V23079 Termination Features Termination Type : Surface Mount Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote
Description
Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2.8 G  [.0988 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-SMT Dimensions Height : 10.4 MM  [.409 INCH ] Height Class (Mechanical) : 10 - 11 mm Insulation Clearance Between Contact and Coil : 1.3 MM  [.051 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 14.5 MM  [.571 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 7.2 MM  [.283 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 1029 Coil Type : Bistable, 2 Coils Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Creepage Between Contact and Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Power Consumption (MILW) : 140 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 720 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.04 @ 100MHz, 1.4dB @ 900MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Short Terminals Packaging Features Packaging Method : Reel Product Type Features Product Type : Relay Relay Style : P2 V23079 Relay Relay Type : P2 Relay V23079 Termination Features Termination Type : Surface Mount Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays - 8-1393788-3 - TE Connectivity
Berwyn, PA, United States
Signal Relays
8-1393788-3
Signal Relays 8-1393788-3
Body Features Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil Weight : 2.8 G  [.0988 OZ ] Contact Features Contact Current Class : 0 - 2 A Contact Material : Nickel-Titanium Contact Number of Poles : 2 Contact Plating Material : Gold Contact Special Features : Bifurcated/Twin Contacts Signal Relay Contact Arrangement : 2 Form C (CO) Signal Relay Contact Current Rating (AMP) : 2 Signal Relay Terminal Type : PCB-SMT Dimensions Height : 10.4 MM  [.409 INCH ] Height Class (Mechanical) : 10 - 11 mm Insulation Clearance Between Contact and Coil : 1.3 MM  [.051 INCH ] Insulation Clearance Class (MM) : 0 - 2.5 Length : 14.5 MM  [.571 INCH ] Length Class (Mechanical) : 14 - 16 mm Width : 7.2 MM  [.283 INCH ] Width Class (Mechanical) : 6 - 8 mm Electrical Characteristics Actuating System : DC Coil Power Rating Class : 100 - 150 mW Coil Resistance (OHM) : 1029 Coil Type : Bistable, 2 Coils Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Creepage Between Contact and Coil : 2.5 MM  [.098 INCH ] Insulation Creepage Class (MM) : 1.5 - 3 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Power Consumption (MILW) : 140 Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized Signal Relay Coil Power Rating (DC) (MILW) : 720 Signal Relay Contact Switching Voltage (Max) (VAC) : 250 Signal Relay Contact Switching Voltage (Max) (VDC) : 220 Voltage Standing Wave Ration (HF Parameter) : 1.04 @ 100MHz, 1.4dB @ 900MHz Mechanical Attachment Signal Relay Mounting Type : Printed Circuit Board Operation/Applicatio n Performance Type : Standard Other Additional Features : Short Terminals Packaging Features Packaging Method : Reel Product Type Features Product Type : Relay Relay Style : P2 V23079 Relay Relay Type : P2 Relay V23079 Termination Features Termination Type : Surface Mount Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ] Environmental Ambient Temperature Class : 70 - 85°C Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Insulation Special Features : 2500V Initial Surge Withstand Voltage between Contacts & Coil
  • Weight : 2.8 G  [.0988 OZ ]

Contact Features


  • Contact Current Class : 0 - 2 A
  • Contact Material : Nickel-Titanium
  • Contact Number of Poles : 2
  • Contact Plating Material : Gold
  • Contact Special Features : Bifurcated/Twin Contacts
  • Signal Relay Contact Arrangement : 2 Form C (CO)
  • Signal Relay Contact Current Rating (AMP) : 2
  • Signal Relay Terminal Type : PCB-SMT

Dimensions


  • Height : 10.4 MM  [.409 INCH ]
  • Height Class (Mechanical) : 10 - 11 mm
  • Insulation Clearance Between Contact and Coil : 1.3 MM  [.051 INCH ]
  • Insulation Clearance Class (MM) : 0 - 2.5
  • Length : 14.5 MM  [.571 INCH ]
  • Length Class (Mechanical) : 14 - 16 mm
  • Width : 7.2 MM  [.283 INCH ]
  • Width Class (Mechanical) : 6 - 8 mm

Electrical Characteristics


  • Actuating System : DC
  • Coil Power Rating Class : 100 - 150 mW
  • Coil Resistance (OHM) : 1029
  • Coil Type : Bistable, 2 Coils
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : 10mA @ .2V
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Creepage Between Contact and Coil : 2.5 MM  [.098 INCH ]
  • Insulation Creepage Class (MM) : 1.5 - 3
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Coil/Contact Class : 1000 V - 1500 VA
  • Insulation Initial Dielectric Between Contacts and Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Power Consumption (MILW) : 140
  • Signal Relay Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Signal Relay Coil Power Rating (DC) (MILW) : 720
  • Signal Relay Contact Switching Voltage (Max) (VAC) : 250
  • Signal Relay Contact Switching Voltage (Max) (VDC) : 220
  • Voltage Standing Wave Ration (HF Parameter) : 1.04 @ 100MHz, 1.4dB @ 900MHz

Mechanical Attachment


  • Signal Relay Mounting Type : Printed Circuit Board

Operation/Application


  • Performance Type : Standard

Other


  • Additional Features : Short Terminals

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Product Type : Relay
  • Relay Style : P2 V23079 Relay
  • Relay Type : P2 Relay V23079

Termination Features


  • Termination Type : Surface Mount

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [85 DEGF ]
  • Environmental Ambient Temperature Class : 70 - 85°C
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now
Relays - 8-1393788-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MINIATURRELAIS

MINIATURRELAIS

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8-1393788-3 8-1393788-3
Product Name Signal Relays Relays
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data