TE Connectivity Electromechanical Relays & Contactors 8-1415356-1

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 100 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6.5 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 85 - 105 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII
Request a Quote
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 100 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6.5 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 85 - 105 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Schrack PB105°C series is a miniature power PCB relay designed for general-purpose applications in white goods and domestic appliances, featuring a 1-form C contact arrangement with AgNi 90/10 contacts rated for 6 A at 250 VAC and a maximum switching voltage of 400 VAC. It has a coil voltage rating of 6 VDC with a coil resistance of 100 Ω and power consumption of 360 mW. The relay operates across an ambient temperature range of -20 to +105°C, complies with IEC 60335-1, and meets UL E214025 and VDE 40008364 standards. It features a PCB-THT termination, weighs 5.4 g, and has a clearance/creepage of 3 mm/4 mm between contact and coil. Insulation strength is 1000 Vrms between open contacts and 2500 Vrms between contact and coil.

Datasheet Summary
Powered by GS/AI

The Schrack PB105°C series is a miniature power PCB relay designed for general-purpose applications in white goods and domestic appliances, featuring a 1-form C contact arrangement with AgNi 90/10 contacts rated for 6 A at 250 VAC and a maximum switching voltage of 400 VAC. It has a coil voltage rating of 6 VDC with a coil resistance of 100 Ω and power consumption of 360 mW. The relay operates across an ambient temperature range of -20 to +105°C, complies with IEC 60335-1, and meets UL E214025 and VDE 40008364 standards. It features a PCB-THT termination, weighs 5.4 g, and has a clearance/creepage of 3 mm/4 mm between contact and coil. Insulation strength is 1000 Vrms between open contacts and 2500 Vrms between contact and coil.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1415356-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1415356-1
Electromechanical Relays & Contactors 8-1415356-1
Body Features Enclosure Type : Flux Proof Automatic Soldering Product Weight : 5.4 G  [.19 OZ ] Configuration Features Contact Arrangement : 1 Form C SPDT-CO Contact Number of Poles : 1 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 20 MM  [.787 INCH ] Product Length : 15 MM  [.59 INCH ] Product Width : 15 MM  [.59 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .36 Coil Resistance (OHM) : 100 Coil Voltage Rating (VDC) : 6 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Continuous Current (AMP) : 6.5 Contact Limiting Making Current (AMP) : 10 Contact Limiting Short-Time Current (AMP) : 6 Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Other Coil Power Rating Class (WATT) : .3 - .4 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 85 - 105 Height Class (Mechanical) (MM) : 16 - 20 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 12 - 16 Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ] Environmental Category of Protection : RTII

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering
  • Product Weight : 5.4 G  [.19 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form C SPDT-CO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 20 MM  [.787 INCH ]
  • Product Length : 15 MM  [.59 INCH ]
  • Product Width : 15 MM  [.59 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .36
  • Coil Resistance (OHM) : 100
  • Coil Voltage Rating (VDC) : 6
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Continuous Current (AMP) : 6.5
  • Contact Limiting Making Current (AMP) : 10
  • Contact Limiting Short-Time Current (AMP) : 6
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder

Other


  • Coil Power Rating Class (WATT) : .3 - .4
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 85 - 105
  • Height Class (Mechanical) (MM) : 16 - 20
  • Length Class (Mechanical) (MM) : 14 - 16
  • Width Class (Mechanical) (MM) : 12 - 16

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Environmental Category of Protection : RTII
Buy Now Datasheet
Relays - 8-1415356-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay Special up to 10A

Relay Special up to 10A

Buy Now
Power Relays, Over 2 Amps - PB2632-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB2632-ND
Power Relays, Over 2 Amps PB2632-ND
General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 6VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 8-1415356-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
8-1415356-1
Relays - Power Relays, Over 2 Amps 8-1415356-1
RELAY GEN PURPOSE SPDT 6A 6V

RELAY GEN PURPOSE SPDT 6A 6V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1415356-1 8-1415356-1 PB2632-ND 8-1415356-1
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant; RoHS
AC Voltage 400 volts
DC Power 0.3600 watts
DC Coil Voltage 6 volts 6 volts 6 volts
Resistance 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415068-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393225-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393845-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers