Body Features Packaging Style : 8-Pin DIP
Contact Features Contact Arrangement : 1 Form A (NO) Contact Current Rating (Max) (AMP) : 2 Relay Terminal Type : PCB-THT
Dimensions Dimensions (L x W x H) (Approximate) : 14.22 x 10.16 x 3.94 MM , 14.22 x 11.05 x 3.94 MM [.56 x .4 x .155 INCH , .56 x .435 x .155 INCH ]
Electrical Characteristics Actuating System : DC Coil Voltage Rating (VDC) : 3.8 Contact Switching Voltage (Max) (VDC) : 60 Contact Voltage Rating (VDC) : 60 Input Voltage (VDC) : 3.8 - 32 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Output Current Rating (AMP) : 2 Output Voltage Rating (DC Relays) (VDC) : 60 Shock : 1500G's, .5ms Vibration : 100G's, 10 - 3000Hz
Mechanical Attachment Relay Mounting Type : Printed Circuit Board
Operation/Applicatio
n R-Switch & slimSSR Relays : No
Packaging Features Packaging Method : Tray/Box
Product Type Features Enclosure Type : Hermetically Sealed Output Type : DC Power Relay Type : Solid State
Termination Features Relay Termination Type : Surface Mount
Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Body Features
- Packaging Style : 8-Pin DIP
Contact Features
- Contact Arrangement : 1 Form A (NO)
- Contact Current Rating (Max) (AMP) : 2
- Relay Terminal Type : PCB-THT
Dimensions
- Dimensions (L x W x H) (Approximate) : 14.22 x 10.16 x 3.94 MM , 14.22 x 11.05 x 3.94 MM [.56 x .4 x .155 INCH , .56 x .435 x .155 INCH ]
Electrical Characteristics
- Actuating System : DC
- Coil Voltage Rating (VDC) : 3.8
- Contact Switching Voltage (Max) (VDC) : 60
- Contact Voltage Rating (VDC) : 60
- Input Voltage (VDC) : 3.8 - 32
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
- Output Current Rating (AMP) : 2
- Output Voltage Rating (DC Relays) (VDC) : 60
- Shock : 1500G's, .5ms
- Vibration : 100G's, 10 - 3000Hz
Mechanical Attachment
- Relay Mounting Type : Printed Circuit Board
Operation/Application
- R-Switch & slimSSR Relays : No
Packaging Features
- Packaging Method : Tray/Box
Product Type Features
- Enclosure Type : Hermetically Sealed
- Output Type : DC
- Power Relay Type : Solid State
Termination Features
- Relay Termination Type : Surface Mount
Usage Conditions
- Operating Temperature Range (DEGC) : -55 - 105