TE Connectivity Electromechanical Relays & Contactors 8-1393211-7

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .017 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .017 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T92S11A22-240 is a two-pole, general purpose power relay with a 2 form C contact arrangement, AgCdO contact material, and quick connect terminals. It is designed for panel mounting with a flange and mounting slots, and operates on a 240 VAC coil. The relay meets UL 508 and UL 873 spacing requirements of 8 mm through air and 9.5 mm over surface, with 4 kV dielectric strength between coil and contacts. It switches up to 600 VAC and is rated for 30 A at 277 VAC with resistive loads, supporting 100,000 cycles. The coil insulation system is Class F, and the relay meets UL, CSA, VDE, and TUV safety approvals. Maximum coil power is 4 VA, with a coil resistance of 3800 Ω. Mechanical endurance is 1,000,000 operations. Dimensions are 68.58 mm length, 34.54 mm width, and 26.42 mm height.

Datasheet Summary
Powered by GS/AI

The T92S11A22-240 is a two-pole, general purpose power relay with a 2 form C contact arrangement, AgCdO contact material, and quick connect terminals. It is designed for panel mounting with a flange and mounting slots, and operates on a 240 VAC coil. The relay meets UL 508 and UL 873 spacing requirements of 8 mm through air and 9.5 mm over surface, with 4 kV dielectric strength between coil and contacts. It switches up to 600 VAC and is rated for 30 A at 277 VAC with resistive loads, supporting 100,000 cycles. The coil insulation system is Class F, and the relay meets UL, CSA, VDE, and TUV safety approvals. Maximum coil power is 4 VA, with a coil resistance of 3800 Ω. Mechanical endurance is 1,000,000 operations. Dimensions are 68.58 mm length, 34.54 mm width, and 26.42 mm height.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1393211-7 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1393211-7
Electromechanical Relays & Contactors 8-1393211-7
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 86 G  [3.034 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 26.42 MM  [1.04 INCH ] Product Length : 68.58 MM  [2.7 INCH ] Product Width : 34.54 MM  [1.36 INCH ] Electrical Characteristics Coil Current (AMP) : .017 Coil Power Rating AC (VAMP) : 4 Coil Resistance (OHM) : 3800 Coil Voltage Rating (VAC) : 240 Contact Current Rating (AMP) : 30 Contact Limiting Breaking Current (AMP) : 40 Contact Limiting Continuous Current (AMP) : 40 Contact Limiting Making Current (AMP) : 40 Contact Switching Load (Min) : 500mA @ 12V Contact Switching Voltage (Max) (VAC) : 600 Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Insulation Initial Resistance (MEGO) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >25 - ≤32 Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Tray, Bundle Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 86 G  [3.034 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 26.42 MM  [1.04 INCH ]
  • Product Length : 68.58 MM  [2.7 INCH ]
  • Product Width : 34.54 MM  [1.36 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .017
  • Coil Power Rating AC (VAMP) : 4
  • Coil Resistance (OHM) : 3800
  • Coil Voltage Rating (VAC) : 240
  • Contact Current Rating (AMP) : 30
  • Contact Limiting Breaking Current (AMP) : 40
  • Contact Limiting Continuous Current (AMP) : 40
  • Contact Limiting Making Current (AMP) : 40
  • Contact Switching Load (Min) : 500mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 600
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
  • Insulation Initial Resistance (MEGO) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >3.5
  • Contact Current Class (AMP) : >25 - ≤32
  • Height Class (Mechanical) : >22 - ≤27 MM  [>.866 - ≤1.063 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Tray, Bundle

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -55 - 65 DEGC  [-67 - 149 DEGF ]
Buy Now Datasheet
Relays - 8-1393211-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Relay T92

Relay T92

Buy Now
Relays - 8-1393211-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
T92

T92

Buy Now
Relay, 240Vac, 30A, Dpdt, Panel; Contact Configuration Potter&brumfield Te Connectivity - 74AC3307 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 240Vac, 30A, Dpdt, Panel; Contact Configuration Potter&brumfield Te Connectivity
74AC3307
Relay, 240Vac, 30A, Dpdt, Panel; Contact Configuration Potter&brumfield Te Connectivity 74AC3307
RELAY, 240VAC, 30A, DPDT, PANEL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect;RoHS Compliant: Yes

RELAY, 240VAC, 30A, DPDT, PANEL; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:30A; Product Range:T92 Series; Relay Mounting:Panel; Coil Type:Non Latching; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1393211-7 8-1393211-7 74AC3307
Product Name Electromechanical Relays & Contactors Relays Relay, 240Vac, 30A, Dpdt, Panel; Contact Configuration Potter&brumfield Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -67 to 149 F (-55 to 65 C)
AC Voltage 600 volts
AC Power 4 VA
AC Coil Voltage 240 volts 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
View Details
2 suppliers
Signal Relays - 1-1393818-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1617829-1 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 115 volts
View Details
2 suppliers
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details