Powell Electronics, Inc. Datasheets for Electromechanical Relays

Electromechanical relays are devices that complete or interrupt a circuit by physically moving electrical contacts into contact with each other.
Electromechanical Relays: Learn more

Page: 1 10 17 18 19 20 21 22 23 24 25 26
Product Name Notes
DC Contactor, 30A, 12VDC Coil
DC Contactor, 30A, 24VDC Coil
DC Contactor, 50A, 12VDC Coil
DC Contactor
Din-rail heatsink integrated SSR AC to A
Din-rail heatsink integrated SSR DC to A
Dual pole panel mounted DC to AC SSR 240
Dual pole panel mounted DC to AC SSR 480
Mini type single pole panel mounted DC t
PCB mounted DC to AC SSR 240VAC 2A zero
PCB mounted DC to DC SSR 100VDC 10A zero
PCB mounted DC to DC SSR 200VDC 5A zero
PCB mounted DC to DC SSR 60VDC 20A zero
PCB mounted DC to DC SSR 60VDC 3A zero c
PCB mounted DC to DC SSR 60VDC 5A zero c
PCB mounted Heatsink integrated SSR 240V
PCB mounted Heatsink integrated SSR 480V
PCB mounted SSR 240VAC 3A random on
PCB mounted SSR 240VAC 3A zero crossing
PCB mounted SSR 240VAC 5A random on
PCB mounted SSR 240VAC 5A zero crossing
PCB mounted SSR 380VAC 5A random on
PCB mounted SSR 380VAC 5A zero crossing
PCB mounted SSR 480VAC 5A ramdon on
PCB mounted SSR 480VAC 5A zero crossing
Sim type PCB mounted DC to AC SSR 240VAC
Sim type PCB mounted DC to DC SSR 24VDC
Sim type PCB mounted DC to DC SSR 48VDC
Single phase AC to AC Panel mounted SSR
Single phase DC to AC Panel mounted SSR
Single phase DC to DC Panel mounted SSR
Single phase panel mounted AC to AC SSR
Single phase panel mounted DC to AC SSR
Smart Relay Starter-Kit 120VAC
Smart Relay Starter-Kit 24VDC
Smart Relay, Base, 120VAC
Smart Relay, Base, 24VDC
Smart Relay, Comm. Module
Smart Relay, Extension, 120VAC
Smart Relay, Extension, 24VAC
Smart Relay, Extension, 24VDC
Smart Relay, Memory Card
Three phase panel mounted SSR DC to AC 4

<< Prev Next >>