TE Connectivity Mid-Range Relays 8-1617758-7

Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 31 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VAC) : 200, 115 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Termination Features Terminal Configuration : Solder Pins, 90° Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet
Description
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 31 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VAC) : 200, 115 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Termination Features Terminal Configuration : Solder Pins, 90° Usage Conditions Operating Temperature Range (DEGC) : -70 - 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - 8-1617758-7 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
8-1617758-7
Mid-Range Relays 8-1617758-7
Contact Features Contact Arrangement : 2 Form C, DPDT, 2 C/O Contact Base Material : Silver Cadmium Oxide Contact Current Rating (AMP) : 5 Terminal Plating : Tin-Lead Electrical Characteristics Actuating System : DC Coil Magnetic System : Polarized, Monostable Coil Resistance (OHM) : 31 Coil Voltage Rating (VDC) : 6 Contact Switching Voltage (Max) (VAC) : 200, 115 Shock Resistance : 200G's, 6ms Vibration Resistance : 30G's, 70 - 3000Hz Mechanical Attachment Product Mount Type : Panel & Printed Circuit Board Product Mounting Feature Type : Mounting Brackets Product Type Features Enclosure Type : Hermetically Sealed Termination Features Terminal Configuration : Solder Pins, 90° Usage Conditions Operating Temperature Range (DEGC) : -70 - 125

Contact Features


  • Contact Arrangement : 2 Form C, DPDT, 2 C/O
  • Contact Base Material : Silver Cadmium Oxide
  • Contact Current Rating (AMP) : 5
  • Terminal Plating : Tin-Lead

Electrical Characteristics


  • Actuating System : DC
  • Coil Magnetic System : Polarized, Monostable
  • Coil Resistance (OHM) : 31
  • Coil Voltage Rating (VDC) : 6
  • Contact Switching Voltage (Max) (VAC) : 200, 115
  • Shock Resistance : 200G's, 6ms
  • Vibration Resistance : 30G's, 70 - 3000Hz

Mechanical Attachment


  • Product Mount Type : Panel & Printed Circuit Board
  • Product Mounting Feature Type : Mounting Brackets

Product Type Features


  • Enclosure Type : Hermetically Sealed

Termination Features


  • Terminal Configuration : Solder Pins, 90°

Usage Conditions


  • Operating Temperature Range (DEGC) : -70 - 125
Buy Now
Power Relays, Over 2 Amps - 8-1617758-7-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
8-1617758-7-ND
Power Relays, Over 2 Amps 8-1617758-7-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Relays - 8-1617758-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Mid Range Relays

Mid Range Relays

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
8-1617758-7
Relays - Power Relays, Over 2 Amps 8-1617758-7
FCB-205-HX1

FCB-205-HX1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1617758-7 8-1617758-7-ND 8-1617758-7 8-1617758-7
Product Name Mid-Range Relays Power Relays, Over 2 Amps Relays Relays - Power Relays, Over 2 Amps
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C) -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415899-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Protective Relays - 1-1618067-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers