TE Connectivity Electromechanical Relays & Contactors 8-1393224-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi0.15 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .245 Coil Resistance (OHM) : 2350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi0.15 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .245 Coil Resistance (OHM) : 2350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8-1393224-2 is a miniature power PCB relay designed for general-purpose switching of resistive and inductive loads, featuring a single-pole single-throw normally open (1 form A) contact with AgNi0.15 contact material. It has a 24VDC coil with a resistance of 2350 Ω and a power rating of 245 mW, operates with a 5V to 60VDC coil voltage range, and supports a maximum switching voltage of 400VAC and 8A contact current. The relay has a height of 12.3 mm, reinforced insulation with 8 mm clearance and creepage between coil and contacts, and an initial dielectric strength of 5000 Vrms between coil and contacts. It is flux-proof, PCB-THT mounted, and rated for an ambient temperature range of -40°C to +70°C, with an RTII environmental protection classification. The relay is suitable for reflow soldering, meets IEC 60335-1, and is certified by UL and VDE.

Datasheet Summary
Powered by GS/AI

The 8-1393224-2 is a miniature power PCB relay designed for general-purpose switching of resistive and inductive loads, featuring a single-pole single-throw normally open (1 form A) contact with AgNi0.15 contact material. It has a 24VDC coil with a resistance of 2350 Ω and a power rating of 245 mW, operates with a 5V to 60VDC coil voltage range, and supports a maximum switching voltage of 400VAC and 8A contact current. The relay has a height of 12.3 mm, reinforced insulation with 8 mm clearance and creepage between coil and contacts, and an initial dielectric strength of 5000 Vrms between coil and contacts. It is flux-proof, PCB-THT mounted, and rated for an ambient temperature range of -40°C to +70°C, with an RTII environmental protection classification. The relay is suitable for reflow soldering, meets IEC 60335-1, and is certified by UL and VDE.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1393224-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1393224-2
Electromechanical Relays & Contactors 8-1393224-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 8 G  [.282 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgNi0.15 Dimensions Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ] Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ] Product Height : 12.3 MM  [.484 INCH ] Product Length : 28.5 MM  [1.122 INCH ] Product Width : 10.1 MM  [.398 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .245 Coil Resistance (OHM) : 2350 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 8 Contact Limiting Breaking Current (AMP) : 8 Contact Limiting Continuous Current (AMP) : 8 Contact Limiting Making Current (AMP) : 8 Contact Limiting Short-Time Current (AMP) : 8 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Solder Process : Wave Solder Capable Other Coil Power Rating Class (WATT) : >.2 - ≤.3 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ] Packaging Features Packaging Method : Tube, Box & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 8 G  [.282 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgNi0.15

Dimensions


  • Insulation Clearance Between Contact & Coil : 8 MM  [.315 INCH ]
  • Insulation Creepage Between Contact & Coil : 8 MM  [.315 INCH ]
  • Product Height : 12.3 MM  [.484 INCH ]
  • Product Length : 28.5 MM  [1.122 INCH ]
  • Product Width : 10.1 MM  [.398 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .245
  • Coil Resistance (OHM) : 2350
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 8
  • Contact Limiting Breaking Current (AMP) : 8
  • Contact Limiting Continuous Current (AMP) : 8
  • Contact Limiting Making Current (AMP) : 8
  • Contact Limiting Short-Time Current (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 5000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC
  • Solder Process : Wave Solder Capable

Other


  • Coil Power Rating Class (WATT) : >.2 - ≤.3
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >11 - ≤14 MM  [>.433 - ≤.551 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >7 - ≤11 MM  [>.276 - ≤.433 INCH ]

Packaging Features


  • Packaging Method : Tube, Box & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Relays - 8-1393224-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
PCB Relays up to 10A

PCB Relays up to 10A

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relay, Pcb, Spst-No, 24Vdc, 8A; Coil Voltage Vdc Nom Axicom Te Connectivity - 93K5147 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Pcb, Spst-No, 24Vdc, 8A; Coil Voltage Vdc Nom Axicom Te Connectivity
93K5147
Relay, Pcb, Spst-No, 24Vdc, 8A; Coil Voltage Vdc Nom Axicom Te Connectivity 93K5147
RELAY, PCB, SPST-NO, 24VDC, 8A; Coil Voltage VDC Nom:24V; Coil Resistance:2.35kohm; Contact Configuration:1NO; Contact Current AC Max:8A; Contact Current Rating:8A; DC Coil Power:245mW; Operating Temperature Max:85°C; Operating RoHS Compliant: Yes

RELAY, PCB, SPST-NO, 24VDC, 8A; Coil Voltage VDC Nom:24V; Coil Resistance:2.35kohm; Contact Configuration:1NO; Contact Current AC Max:8A; Contact Current Rating:8A; DC Coil Power:245mW; Operating Temperature Max:85°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1393224-2 8-1393224-2 93K5147
Product Name Electromechanical Relays & Contactors Relays Relay, Pcb, Spst-No, 24Vdc, 8A; Coil Voltage Vdc Nom Axicom Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C) ? to 185 F (? to 85 C)
AC Voltage 400 volts
DC Power 0.2450 watts 0.2450 watts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1414182-0 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415060-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 122 F (-25 to 50 C)
AC Voltage 250 volts
View Details
5 suppliers
Power Relays - 1-1393766-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
Electromechanical Relays & Contactors - 1-1415899-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers