Win Source Part Number: 997173-8-1617606-2
Category: Relays>Signal Relays, Up to 2 Amps
Series: SF6
Termination Style: PC Pin
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 1
Coil Resistance: 2 kOhms
Coil Current: 9 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 18VDC
Contact Rating (Current): 2 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 10 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.41.0050
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: SF6296H01
Base Product Number: 1617606
RoHS Status: RoHS non-compliant
RELAY GEN PURPOSE DPDT 2A 18V
| Win Source Electronics | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Solid State Relays |
| Product Number | 997173-8-1617606-2 | 8-1617606-2 | 8-1617606-2 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Through Hole | Through Hole |