TE Connectivity Electromechanical Relays & Contactors 8-1419111-2

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .743 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .743 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1419111-2 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1419111-2
Electromechanical Relays & Contactors 8-1419111-2
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable Product Weight : 30 G  [1.058 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class F Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Features Contact Material : AgNi90/10 Dimensions Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ] Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ] Product Height : 29 MM  [1.142 INCH ] Product Length : 28 MM  [1.102 INCH ] Product Width : 22.5 MM  [.886 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .743 Coil Resistance (OHM) : 4845 Coil Voltage Rating (VDC) : 60 Contact Current Rating (AMP) : 6 Contact Limiting Breaking Current (AMP) : 6 Contact Limiting Making Current (AMP) : 12 Contact Limiting Short-Time Current (AMP) : 300 Contact Switching Load (Min) : 10mA @ 12V Contact Switching Voltage (Max) (VAC) : 240 Contact Voltage Rating (VAC) : 240 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Mechanical Attachment Product Mount Type : Panel & Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >.6 - ≤1 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Packaging Features Packaging Method : Carton & Tube Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Solder/Plug-In Terminals Main Termination & Connection Type : Solder/Plug-In Terminals Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTII Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class F
  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4

Contact Features


  • Contact Material : AgNi90/10

Dimensions


  • Insulation Clearance Between Contact & Coil : 3 MM  [.118 INCH ]
  • Insulation Creepage Between Contact & Coil : 4 MM  [.157 INCH ]
  • Product Height : 29 MM  [1.142 INCH ]
  • Product Length : 28 MM  [1.102 INCH ]
  • Product Width : 22.5 MM  [.886 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .743
  • Coil Resistance (OHM) : 4845
  • Coil Voltage Rating (VDC) : 60
  • Contact Current Rating (AMP) : 6
  • Contact Limiting Breaking Current (AMP) : 6
  • Contact Limiting Making Current (AMP) : 12
  • Contact Limiting Short-Time Current (AMP) : 300
  • Contact Switching Load (Min) : 10mA @ 12V
  • Contact Switching Voltage (Max) (VAC) : 240
  • Contact Voltage Rating (VAC) : 240
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200

Mechanical Attachment


  • Product Mount Type : Panel & Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >.6 - ≤1
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >27 - ≤33 MM  [>1.063 - ≤1.299 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Packaging Features


  • Packaging Method : Carton & Tube

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Solder/Plug-In Terminals
  • Main Termination & Connection Type : Solder/Plug-In Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTII
  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Relays

Relays

Buy Now
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity - 16H6556 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity
16H6556
Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity 16H6556
RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 6A; Contact Configuration:4PDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity - 57AC7198 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity
57AC7198
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity 57AC7198
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:60VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1419111-2 8-1419111-2 16H6556
Product Name Electromechanical Relays & Contactors Relays Relay, 4Pdt, 250Vac, 6A; Contact Configuration Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 240 volts
DC Power 0.7430 watts
DC Coil Voltage 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1617787-2 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393845-2 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Relays - 1-1721260-1 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers