TE Connectivity Solid State Relays 8-1393028-5

Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IDCM-15 is a solid state relay with a slim 10.16 mm thick package, designed for DC input and open collector sinking output. It features 4000 V rms optical isolation, a continuous duty rating, and operates from -30°C to +80°C. The device has a maximum output current of 50 mA at 30 VDC, a voltage drop of 0.2 V at full load, and leakage current of 10 µA. It uses a 15 VDC logic supply with a maximum input current of 10 mA and has a turn-on and turn-off time of 1 ms. The relay is compatible with 2IOM mounting boards, has a UL94V-0 potting compound, and is PCB-mounted with solder pins. The part number 8-1393028-5 corresponds to the IDCM-15 variant.

Datasheet Summary
Powered by GS/AI

The IDCM-15 is a solid state relay with a slim 10.16 mm thick package, designed for DC input and open collector sinking output. It features 4000 V rms optical isolation, a continuous duty rating, and operates from -30°C to +80°C. The device has a maximum output current of 50 mA at 30 VDC, a voltage drop of 0.2 V at full load, and leakage current of 10 µA. It uses a 15 VDC logic supply with a maximum input current of 10 mA and has a turn-on and turn-off time of 1 ms. The relay is compatible with 2IOM mounting boards, has a UL94V-0 potting compound, and is PCB-mounted with solder pins. The part number 8-1393028-5 corresponds to the IDCM-15 variant.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 8-1393028-5 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
8-1393028-5
Solid State Relays 8-1393028-5
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 3 - 32 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 22.1 G  [.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 10.3 MM  [.405 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 3 - 32
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : .05
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 8-1393028-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SLIM INPUT DC MOD,15VDC LOGIC-24V DC IP

SLIM INPUT DC MOD,15VDC LOGIC-24V DC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8-1393028-5 8-1393028-5
Product Name Solid State Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393117-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Signal Relays - 1-1393779-2 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393092-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393223-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers