TE Connectivity High Voltage Relays 7-1618240-5

Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 12 Electrical Characteristics Coil Voltage (Max) (VDC) : 26.5 Contact Voltage Rating (VDC) : 8 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Coil Leads High Voltage Connection (Power) : High Voltage Tabs
Request a Quote
Description
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 12 Electrical Characteristics Coil Voltage (Max) (VDC) : 26.5 Contact Voltage Rating (VDC) : 8 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Coil Leads High Voltage Connection (Power) : High Voltage Tabs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Voltage Relays - 7-1618240-5 - TE Connectivity
Berwyn, PA, United States
High Voltage Relays
7-1618240-5
High Voltage Relays 7-1618240-5
Configuration Features Power Switching : Yes Contact Features Contact Arrangement : 1 Form B, SPST-NC, 1 N/C Contact Current Rating (Max) (AMP) : 12 Electrical Characteristics Coil Voltage (Max) (VDC) : 26.5 Contact Voltage Rating (VDC) : 8 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Holes Product Type Features RF Rated : Yes Relay Connection Type : Terminals Terminal Configuration : Solder Terminals Termination Features High Voltage Connection (Coil) : Coil Leads High Voltage Connection (Power) : High Voltage Tabs

Configuration Features


  • Power Switching : Yes

Contact Features


  • Contact Arrangement : 1 Form B, SPST-NC, 1 N/C
  • Contact Current Rating (Max) (AMP) : 12

Electrical Characteristics


  • Coil Voltage (Max) (VDC) : 26.5
  • Contact Voltage Rating (VDC) : 8

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Holes

Product Type Features


  • RF Rated : Yes
  • Relay Connection Type : Terminals
  • Terminal Configuration : Solder Terminals

Termination Features


  • High Voltage Connection (Coil) : Coil Leads
  • High Voltage Connection (Power) : High Voltage Tabs
Buy Now
Relays - 7-1618240-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NC

RELAY, VACUUM, SPST-NC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 7-1618240-5 7-1618240-5
Product Name High Voltage Relays Relays
Relay Type High Voltage Relay
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393203-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1617128-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
3 suppliers
Power Relays, Over 2 Amps - A107306-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Double Pole (DP)
View Details
3 suppliers