TE Connectivity Electromechanical Relays & Contactors 7-1618278-0

Description
Configuration Features Contact Arrangement : 1 Form Y SPST-NC Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 45 Contact Voltage Rating (VDC) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form Y SPST-NC Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 45 Contact Voltage Rating (VDC) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1618278-0 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1618278-0
Electromechanical Relays & Contactors 7-1618278-0
Configuration Features Contact Arrangement : 1 Form Y SPST-NC Relay Options : RF Rated, Power Switching Electrical Characteristics Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 26.5 Contact Current Rating (AMP) : 45 Contact Voltage Rating (VDC) : 25 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Hex Nut Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >32 - ≤50 Product Type Features Relay & Contactor Type : High Voltage Relay Termination Features Coil Termination & Connection Type : Turret Terminals Main Termination & Connection Type : Bifurcated Terminal

Configuration Features


  • Contact Arrangement : 1 Form Y SPST-NC
  • Relay Options : RF Rated, Power Switching

Electrical Characteristics


  • Coil Resistance (OHM) : 120
  • Coil Voltage Rating (VDC) : 26.5
  • Contact Current Rating (AMP) : 45
  • Contact Voltage Rating (VDC) : 25

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Hex Nut

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >32 - ≤50

Product Type Features


  • Relay & Contactor Type : High Voltage Relay

Termination Features


  • Coil Termination & Connection Type : Turret Terminals
  • Main Termination & Connection Type : Bifurcated Terminal
Buy Now Datasheet
Relays - 7-1618278-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
RELAY, VACUUM, SPST-NC

RELAY, VACUUM, SPST-NC

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 7-1618278-0 7-1618278-0
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393806-1 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Power Relays, Over 2 Amps - 1-1393224-1-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers
Relays - 1-1393204-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
General Purpose Relays - 1-1393230-6 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details