TE Connectivity Solid State Relays 8-1393028-6

Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 10 - 60 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 10 - 60 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 8-1393028-6 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
8-1393028-6
Solid State Relays 8-1393028-6
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 10 - 60 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : DC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 22.1 G  [.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 10.3 MM  [.405 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 10 - 60
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : .05
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : DC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 8-1393028-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SLIM INPUT DC MOD,24VDC LOGIC-30V DC IP

SLIM INPUT DC MOD,24VDC LOGIC-30V DC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8-1393028-6 8-1393028-6
Product Name Solid State Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393223-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393092-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1393230-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
6 suppliers