TE Connectivity Electromechanical Relays & Contactors 8-1393139-8

Description
Configuration Features Contact Arrangement : 12 Form C 12PDT-CO Contact Number of Poles : 12 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 117.6 MM  [4.63 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Current (AMP) : .38 Coil Power Rating AC (VAMP) : 12 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote
Description
Configuration Features Contact Arrangement : 12 Form C 12PDT-CO Contact Number of Poles : 12 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 117.6 MM  [4.63 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Current (AMP) : .38 Coil Power Rating AC (VAMP) : 12 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1393139-8 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1393139-8
Electromechanical Relays & Contactors 8-1393139-8
Configuration Features Contact Arrangement : 12 Form C 12PDT-CO Contact Number of Poles : 12 Contact Features Contact Material : Silver Cadmium Oxide Dimensions Product Height : 117.6 MM  [4.63 INCH ] Product Length : 106.43 MM  [4.19 INCH ] Product Width : 106.43 MM  [4.19 INCH ] Electrical Characteristics Coil Current (AMP) : .38 Coil Power Rating AC (VAMP) : 12 Coil Voltage Rating (VAC) : 115 Contact Current Rating (AMP) : 10 Contact Voltage Rating (VAC) : 115 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Latching Current Type : AC Other Coil Power Rating Class (VAMP) : >3.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : Rotary Relay Usage Conditions Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ] Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]

Configuration Features


  • Contact Arrangement : 12 Form C 12PDT-CO
  • Contact Number of Poles : 12

Contact Features


  • Contact Material : Silver Cadmium Oxide

Dimensions


  • Product Height : 117.6 MM  [4.63 INCH ]
  • Product Length : 106.43 MM  [4.19 INCH ]
  • Product Width : 106.43 MM  [4.19 INCH ]

Electrical Characteristics


  • Coil Current (AMP) : .38
  • Coil Power Rating AC (VAMP) : 12
  • Coil Voltage Rating (VAC) : 115
  • Contact Current Rating (AMP) : 10
  • Contact Voltage Rating (VAC) : 115
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1230

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Latching
  • Current Type : AC

Other


  • Coil Power Rating Class (VAMP) : >3.5
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : Rotary Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 65 DEGC  [149 DEGF ]
  • Operating Temperature Range : 0 - 65 DEGC  [32 - 149 DEGF ]
Buy Now
Relays - 8-1393139-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
MDR

MDR

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8-1393139-8 8-1393139-8
Product Name Electromechanical Relays & Contactors Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1415543-3 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393210-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Power Relays - 1-1415546-7 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers