TE Connectivity ™ Electromechanical Relays & Contactors 8-1393305-4

Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 8-1393305-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
8-1393305-4
Electromechanical Relays & Contactors 8-1393305-4
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : Diode Contact Arrangement : 1 Form C SPDT-CO Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Coil Special Features : Diode
  • Contact Arrangement : 1 Form C SPDT-CO

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.8
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 40
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Relays - 8-1393305-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
POWER F V23134

POWER F V23134

Buy Now
Relays - 8-1393305-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
VFMA, RELAY

VFMA, RELAY

Buy Now
Power Relays, Over 2 Amps - 8-1393305-4-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
8-1393305-4-ND
Power Relays, Over 2 Amps 8-1393305-4-ND
General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount

General Purpose Relay SPDT (1 Form C) 24VDC Coil Chassis Mount

Buy Now Datasheet
Automotive Relays - 8-1393305-4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Automotive Relays
8-1393305-4
Automotive Relays 8-1393305-4
Automotive Relays SPDT QC 24VDC W/RES

Automotive Relays SPDT QC 24VDC W/RES

Buy Now
Futian, China
Relays - Power Relays, Over 2 Amps
8-1393305-4
Relays - Power Relays, Over 2 Amps 8-1393305-4
RELAY GEN PURPOSE SPDT 30A 24V

RELAY GEN PURPOSE SPDT 30A 24V

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 8-1393305-4 8-1393305-4 8-1393305-4-ND 8-1393305-4 8-1393305-4
Product Name Electromechanical Relays & Contactors Relays Power Relays, Over 2 Amps Automotive Relays Relays - Power Relays, Over 2 Amps
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
DC Power 1.8 watts
DC Coil Voltage 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 45.31 - Miniature PCB relay - 453170240310 - Finder S.p.A. con unico socio
Specs
Approvals ENEC, EAC-1, cRUus, VDE
Operating Temp -40 to 221 F (-40 to 105 C)
NO 1
View Details
2 suppliers
Power Relays, Over 2 Amps - Z2618-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1415390-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Force Guided Relays - 2861796 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.15 watts
View Details