TE Connectivity Electromechanical Relays & Contactors 7-1618401-3

Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 75 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : 10-32 Stud Main Termination & Connection Type : M8 x 1.25
Request a Quote
Description
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 75 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : 10-32 Stud Main Termination & Connection Type : M8 x 1.25
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 7-1618401-3 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
7-1618401-3
Electromechanical Relays & Contactors 7-1618401-3
Body Features Enclosure Type : Hermetically Sealed Configuration Features Auxiliary Switch Contact Arrangement : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Copper Electrical Characteristics Coil Resistance (OHM) : 11 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 500 Contact Switching Voltage (Max) (VDC) : 900 Mechanical Attachment Product Mounting Feature Type : Mounting Hole Torque (Coil) (INLBS) : 24 Torque (Main) (INLBS) : 75 Operation/Applicatio n Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : High Voltage Contactor Termination Features Coil Termination & Connection Type : 10-32 Stud Main Termination & Connection Type : M8 x 1.25

Body Features


  • Enclosure Type : Hermetically Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : None
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Copper

Electrical Characteristics


  • Coil Resistance (OHM) : 11
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 500
  • Contact Switching Voltage (Max) (VDC) : 900

Mechanical Attachment


  • Product Mounting Feature Type : Mounting Hole
  • Torque (Coil) (INLBS) : 24
  • Torque (Main) (INLBS) : 75

Operation/Application


  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : High Voltage Contactor

Termination Features


  • Coil Termination & Connection Type : 10-32 Stud
  • Main Termination & Connection Type : M8 x 1.25
Buy Now
Relays - 7-1618401-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contactor, w/Coil Sup

Contactor, w/Coil Sup

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 7-1618401-3 7-1618401-3
Product Name Electromechanical Relays & Contactors Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393808-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
5 suppliers
General Purpose Relays - 1-1415033-1 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393771-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
Power Relays - 1-1393115-1 - TE Connectivity
Specs
Mounting Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details