TE Connectivity Solid State Relays 8-1393028-9

Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 140 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 140 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The IACM-24 solid state relay is a slim-line AC input module with a 10.16mm thickness, designed for board mounting and compatible with 2IOM series mounting boards. It features 4000V rms optical isolation, operates continuously, and has a 24VDC logic supply with an input range of 180-280VAC. The output is a normally open, sinking configuration rated for 50mA at 30VDC, with a maximum output voltage drop of 0.2VDC at 50mA and leakage current of 10mA. Operating temperature ranges from -30°C to +80°C, with storage up to 100°C. The device meets UL94V-0 flammability rating and has a weight of 22.1g. The case is color-coded by function and solderable to 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The IACM-24 solid state relay is a slim-line AC input module with a 10.16mm thickness, designed for board mounting and compatible with 2IOM series mounting boards. It features 4000V rms optical isolation, operates continuously, and has a 24VDC logic supply with an input range of 180-280VAC. The output is a normally open, sinking configuration rated for 50mA at 30VDC, with a maximum output voltage drop of 0.2VDC at 50mA and leakage current of 10mA. Operating temperature ranges from -30°C to +80°C, with storage up to 100°C. The device meets UL94V-0 flammability rating and has a weight of 22.1g. The case is color-coded by function and solderable to 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 8-1393028-9 - TE Connectivity
Berwyn, PA, United States
Solid State Relays
8-1393028-9
Solid State Relays 8-1393028-9
Body Features Enclosure Type : Dust Protected Product Weight : 22.1 G  [.87 OZ ] Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 25.5 MM  [1 INCH ] Product Length : 43.5 MM  [1.71 INCH ] Product Width : 10.3 MM  [.405 INCH ] Electrical Characteristics Input Voltage Range (VAC) : 90 - 140 Isolation Voltage (VRMS) : 4000 Load Current Rating (MAMP) : .05 Load Voltage Rating (VDC) : 30 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Input Voltage Type : AC Load Voltage Type : DC Output Switching : Zero Product Type Features Solid State Relay Type : I/O Module Relay Termination Features Relay Connection Type : PCB Termination Terminal Configuration : Solder Pins Usage Conditions Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]

Body Features


  • Enclosure Type : Dust Protected
  • Product Weight : 22.1 G  [.87 OZ ]

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 25.5 MM  [1 INCH ]
  • Product Length : 43.5 MM  [1.71 INCH ]
  • Product Width : 10.3 MM  [.405 INCH ]

Electrical Characteristics


  • Input Voltage Range (VAC) : 90 - 140
  • Isolation Voltage (VRMS) : 4000
  • Load Current Rating (MAMP) : .05
  • Load Voltage Rating (VDC) : 30

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Input Voltage Type : AC
  • Load Voltage Type : DC
  • Output Switching : Zero

Product Type Features


  • Solid State Relay Type : I/O Module Relay

Termination Features


  • Relay Connection Type : PCB Termination
  • Terminal Configuration : Solder Pins

Usage Conditions


  • Operating Temperature Range : -30 - 80 DEGC  [-22 - 176 DEGF ]
Buy Now Datasheet
Relays - 8-1393028-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SLIM INPUT AC MOD,24V DC LOGIC-120VAC IP

SLIM INPUT AC MOD,24V DC LOGIC-120VAC IP

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8-1393028-9 8-1393028-9
Product Name Solid State Relays Relays
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Maxi Relays - 1-1414610-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Power 1.6 watts
DC Coil Voltage 12 volts
View Details
Electromechanical Relays & Contactors - 1-1414167-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers
Power Relays - 1-1415430-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details