TE Connectivity Power Relays 8-1393116-2

Description
Body Features Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C (CO) Contact Number of Poles : 3 Contact Features Contact Material : AgCdO Dimensions Product Height : 57.1 MM  [2.24 INCH ] Product Length : 50.52 MM  [1.98 INCH ] Product Width : 38.56 MM  [1.51 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.8 Coil Resistance (OHM) : 72 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 15 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 15 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Actuating System : AC Coil Magnetic System : Monostable Other Coil Power Rating Class (VAMP) : 2 - 3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 0 - 50 Height Class (Mechanical) (MM) : 50 - 60 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Request a Quote Datasheet
Description
Body Features Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C (CO) Contact Number of Poles : 3 Contact Features Contact Material : AgCdO Dimensions Product Height : 57.1 MM  [2.24 INCH ] Product Length : 50.52 MM  [1.98 INCH ] Product Width : 38.56 MM  [1.51 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.8 Coil Resistance (OHM) : 72 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 15 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 15 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Actuating System : AC Coil Magnetic System : Monostable Other Coil Power Rating Class (VAMP) : 2 - 3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 0 - 50 Height Class (Mechanical) (MM) : 50 - 60 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8-1393116-2 - TE Connectivity
Berwyn, PA, United States
Power Relays
8-1393116-2
Power Relays 8-1393116-2
Body Features Product Weight : 85 G  [2.988 OZ ] Configuration Features Coil Special Features : UL Coil Insulation Class B Contact Arrangement : 3 Form C (CO) Contact Number of Poles : 3 Contact Features Contact Material : AgCdO Dimensions Product Height : 57.1 MM  [2.24 INCH ] Product Length : 50.52 MM  [1.98 INCH ] Product Width : 38.56 MM  [1.51 INCH ] Electrical Characteristics Coil Power Rating AC (VAMP) : 2.8 Coil Resistance (OHM) : 72 Coil Voltage Rating (VAC) : 24 Contact Current Rating (AMP) : 15 Contact Limiting Breaking Current (AMP) : 15 Contact Limiting Continuous Current (AMP) : 15 Contact Limiting Making Current (AMP) : 15 Contact Limiting Short-Time Current (AMP) : 15 Contact Switching Load (Min) : 300mA @ 12V Contact Voltage Rating (VAC) : 277 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200 Insulation Initial Dielectric Between Contacts & Coil (V) : 2200 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200 Insulation Initial Resistance (MEGO) : 100 Mechanical Attachment Product Mount Type : Panel Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Actuating System : AC Coil Magnetic System : Monostable Other Coil Power Rating Class (VAMP) : 2 - 3 Contact Current Class (AMP) : 16 Environmental Ambient Temperature Class (DEGC) : 0 - 50 Height Class (Mechanical) (MM) : 50 - 60 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Length Class (Mechanical) (MM) : 35 - 40 Width Class (Mechanical) (MM) : 30 - 40 Packaging Features Packaging Method : Package Product Type Features Relay Type : General Purpose Power Relay Termination Features Relay Connection Type : Plug-In Terminal Configuration : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 45

Body Features


  • Product Weight : 85 G  [2.988 OZ ]

Configuration Features


  • Coil Special Features : UL Coil Insulation Class B
  • Contact Arrangement : 3 Form C (CO)
  • Contact Number of Poles : 3

Contact Features


  • Contact Material : AgCdO

Dimensions


  • Product Height : 57.1 MM  [2.24 INCH ]
  • Product Length : 50.52 MM  [1.98 INCH ]
  • Product Width : 38.56 MM  [1.51 INCH ]

Electrical Characteristics


  • Coil Power Rating AC (VAMP) : 2.8
  • Coil Resistance (OHM) : 72
  • Coil Voltage Rating (VAC) : 24
  • Contact Current Rating (AMP) : 15
  • Contact Limiting Breaking Current (AMP) : 15
  • Contact Limiting Continuous Current (AMP) : 15
  • Contact Limiting Making Current (AMP) : 15
  • Contact Limiting Short-Time Current (AMP) : 15
  • Contact Switching Load (Min) : 300mA @ 12V
  • Contact Voltage Rating (VAC) : 277
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (V) : 2200
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2200
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1200
  • Insulation Initial Resistance (MEGO) : 100

Mechanical Attachment


  • Product Mount Type : Panel
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Actuating System : AC
  • Coil Magnetic System : Monostable

Other


  • Coil Power Rating Class (VAMP) : 2 - 3
  • Contact Current Class (AMP) : 16
  • Environmental Ambient Temperature Class (DEGC) : 0 - 50
  • Height Class (Mechanical) (MM) : 50 - 60
  • Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
  • Length Class (Mechanical) (MM) : 35 - 40
  • Width Class (Mechanical) (MM) : 30 - 40

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay Type : General Purpose Power Relay

Termination Features


  • Relay Connection Type : Plug-In
  • Terminal Configuration : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 45 DEGC  [113 DEGF ]
  • Environmental Category of Protection : RTI
  • Operating Temperature Range (DEGC) : -45 - 45
Buy Now Datasheet
Relays - 8-1393116-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
KU

KU

Buy Now
Swedesboro, NJ, United States
Relays

Relays

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electromechanical Relays Electromechanical Relays
Product Number 8-1393116-2 8-1393116-2
Product Name Power Relays Relays
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393238-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393204-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393148-3 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Socketable
View Details
2 suppliers