Data Connect Enterprise, Inc. Fiber to Fast Ethernet Media Converter Model L322

Description
The L322 is a managed UTP to Fiber Fast Ethernet Media Converter. It extends 100BASE-T UTP segments up to 120km over Single Mode fiber. It is designed for installation into Canoga Perkins Carrier Class UCS chassis, and is also available as a standalone for desktop or wall mount installations. The L322 is an IEEE 802.3 compliant device available with a variety of Multimode and Single Mode optics options to address a complete spectrum of LAN extension applications. It is NEBS level 3 compliant and provides an extremely reliable, yet cost effective solution suitable for the most stringent network deployments. Through user selectable Link Loss Forwarding, Remote Fault, and Canoga Perkins unique Link Loss Echo features, the L322 reliably facilitates the detection, isolation, and reporting of problems. A set of front panel LEDs provide the network manager visual status on the state of the device and the entire link. The L322 supports SNMP and Telnet Management using the EdgeAccess® Domain Management Module (DMM) capable of managing up to 240 modules using a single IP address. The user may monitor activities through the use of the Command Line Interface (CLI) included with the L322 or by using CanogaView, a graphics based Network Element Manager. FEATURES IEEE 802.3 100Base-Tx Compliant 100Mbps Fast Ethernet Extension up to 120km Support for Multimode and Single Mode Fiber Available with Single Fiber and CWDM Interfaces Standalone and Rackmount for EdgeAccess® UCS1000/1001/1002/10 30 User-Selectable Link Loss Forwarding, Remote Fault, and Link Loss Echo for Fault Detection, Isolation, and Reporting Front Panel LEDs for Visual Status Supports SNMP Through Domain Management Module Hot Swappable and Field Replaceable in all Supported Platforms Graphics Based Management for Monitoring and Setup NEBS Level 3 Tested and Certified
Description
The L322 is a managed UTP to Fiber Fast Ethernet Media Converter. It extends 100BASE-T UTP segments up to 120km over Single Mode fiber. It is designed for installation into Canoga Perkins Carrier Class UCS chassis, and is also available as a standalone for desktop or wall mount installations. The L322 is an IEEE 802.3 compliant device available with a variety of Multimode and Single Mode optics options to address a complete spectrum of LAN extension applications. It is NEBS level 3 compliant and provides an extremely reliable, yet cost effective solution suitable for the most stringent network deployments. Through user selectable Link Loss Forwarding, Remote Fault, and Canoga Perkins unique Link Loss Echo features, the L322 reliably facilitates the detection, isolation, and reporting of problems. A set of front panel LEDs provide the network manager visual status on the state of the device and the entire link. The L322 supports SNMP and Telnet Management using the EdgeAccess® Domain Management Module (DMM) capable of managing up to 240 modules using a single IP address. The user may monitor activities through the use of the Command Line Interface (CLI) included with the L322 or by using CanogaView, a graphics based Network Element Manager. FEATURES IEEE 802.3 100Base-Tx Compliant 100Mbps Fast Ethernet Extension up to 120km Support for Multimode and Single Mode Fiber Available with Single Fiber and CWDM Interfaces Standalone and Rackmount for EdgeAccess® UCS1000/1001/1002/10 30 User-Selectable Link Loss Forwarding, Remote Fault, and Link Loss Echo for Fault Detection, Isolation, and Reporting Front Panel LEDs for Visual Status Supports SNMP Through Domain Management Module Hot Swappable and Field Replaceable in all Supported Platforms Graphics Based Management for Monitoring and Setup NEBS Level 3 Tested and Certified

Suppliers

Company
Product
Description
Supplier Links
Fiber to Fast Ethernet Media Converter - Model L322 - Data Connect Enterprise, Inc.
Olney, MD, USA
Fiber to Fast Ethernet Media Converter
Model L322
Fiber to Fast Ethernet Media Converter Model L322
The L322 is a managed UTP to Fiber Fast Ethernet Media Converter. It extends 100BASE-T UTP segments up to 120km over Single Mode fiber. It is designed for installation into Canoga Perkins Carrier Class UCS chassis, and is also available as a standalone for desktop or wall mount installations. The L322 is an IEEE 802.3 compliant device available with a variety of Multimode and Single Mode optics options to address a complete spectrum of LAN extension applications. It is NEBS level 3 compliant and provides an extremely reliable, yet cost effective solution suitable for the most stringent network deployments. Through user selectable Link Loss Forwarding, Remote Fault, and Canoga Perkins unique Link Loss Echo features, the L322 reliably facilitates the detection, isolation, and reporting of problems. A set of front panel LEDs provide the network manager visual status on the state of the device and the entire link. The L322 supports SNMP and Telnet Management using the EdgeAccess® Domain Management Module (DMM) capable of managing up to 240 modules using a single IP address. The user may monitor activities through the use of the Command Line Interface (CLI) included with the L322 or by using CanogaView, a graphics based Network Element Manager. FEATURES IEEE 802.3 100Base-Tx Compliant 100Mbps Fast Ethernet Extension up to 120km Support for Multimode and Single Mode Fiber Available with Single Fiber and CWDM Interfaces Standalone and Rackmount for EdgeAccess® UCS1000/1001/1002/10 30 User-Selectable Link Loss Forwarding, Remote Fault, and Link Loss Echo for Fault Detection, Isolation, and Reporting Front Panel LEDs for Visual Status Supports SNMP Through Domain Management Module Hot Swappable and Field Replaceable in all Supported Platforms Graphics Based Management for Monitoring and Setup NEBS Level 3 Tested and Certified

The L322 is a managed UTP to Fiber Fast Ethernet Media Converter. It extends 100BASE-T UTP segments up to 120km over Single Mode fiber. It is designed for installation into Canoga Perkins Carrier Class UCS chassis, and is also available as a standalone for desktop or wall mount installations. The L322 is an IEEE 802.3 compliant device available with a variety of Multimode and Single Mode optics options to address a complete spectrum of LAN extension applications. It is NEBS level 3 compliant and provides an extremely reliable, yet cost effective solution suitable for the most stringent network deployments. Through user selectable Link Loss Forwarding, Remote Fault, and Canoga Perkins unique Link Loss Echo features, the L322 reliably facilitates the detection, isolation, and reporting of problems. A set of front panel LEDs provide the network manager visual status on the state of the device and the entire link. The L322 supports SNMP and Telnet Management using the EdgeAccess® Domain Management Module (DMM) capable of managing up to 240 modules using a single IP address. The user may monitor activities through the use of the Command Line Interface (CLI) included with the L322 or by using CanogaView, a graphics based Network Element Manager.

FEATURES

IEEE 802.3 100Base-Tx Compliant

100Mbps Fast Ethernet Extension up to 120km

Support for Multimode and Single Mode Fiber

Available with Single Fiber and CWDM Interfaces

Standalone and Rackmount for EdgeAccess®

UCS1000/1001/1002/1030

User-Selectable Link Loss Forwarding, Remote Fault, and Link Loss

Echo for Fault Detection, Isolation, and Reporting

Front Panel LEDs for Visual Status

Supports SNMP Through Domain Management Module

Hot Swappable and Field Replaceable in all Supported Platforms

Graphics Based Management for Monitoring and Setup

NEBS Level 3 Tested and Certified

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number Model L322
Product Name Fiber to Fast Ethernet Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-370I-2SFP-PS-ND - DigiKey
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Network SFP
Connector SFP
View Details
Media Converter - MULTISHACK-3X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
RS232 Optical Async Bit-Driver® - 2557 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 640496 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45
View Details