Data Connect Enterprise, Inc. 100 BASE-T To Fiber Media Converter Model L321

Description
FEATURES Full Duplex 100Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS 1000 / 1001 / 1002 Side-Band Link Management with UCS Domain Management Module VT-100 Support for Point-to-Point Applications Link Loss Forwarding and Remote Fault Alarms Remote and Local User Port Interface Status Modular, Hot Swappable, and Field Interchangeable Normal/Crossover Switch NEBS Level 3 Compliant
Description
FEATURES Full Duplex 100Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS 1000 / 1001 / 1002 Side-Band Link Management with UCS Domain Management Module VT-100 Support for Point-to-Point Applications Link Loss Forwarding and Remote Fault Alarms Remote and Local User Port Interface Status Modular, Hot Swappable, and Field Interchangeable Normal/Crossover Switch NEBS Level 3 Compliant

Suppliers

Company
Product
Description
Supplier Links
100 BASE-T To Fiber Media Converter - Model L321 - Data Connect Enterprise, Inc.
Olney, MD, USA
100 BASE-T To Fiber Media Converter
Model L321
100 BASE-T To Fiber Media Converter Model L321
FEATURES Full Duplex 100Mbps Ethernet Operation up to 120km Support for 1310nm, and 1550nm Optics Multimode and Single Mode Fiber Optic Media Support Stand Alone Enclosure and Rackmount for UCS 1000 / 1001 / 1002 Side-Band Link Management with UCS Domain Management Module VT-100 Support for Point-to-Point Applications Link Loss Forwarding and Remote Fault Alarms Remote and Local User Port Interface Status Modular, Hot Swappable, and Field Interchangeable Normal/Crossover Switch NEBS Level 3 Compliant

FEATURES

  • Full Duplex 100Mbps Ethernet Operation up to 120km
  • Support for 1310nm, and 1550nm Optics
  • Multimode and Single Mode Fiber Optic Media Support
  • Stand Alone Enclosure and Rackmount for UCS 1000 / 1001 / 1002
  • Side-Band Link Management with UCS Domain Management Module
  • VT-100 Support for Point-to-Point Applications
  • Link Loss Forwarding and Remote Fault Alarms
  • Remote and Local User Port Interface Status
  • Modular, Hot Swappable, and Field Interchangeable
  • Normal/Crossover Switch
  • NEBS Level 3 Compliant
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number Model L321
Product Name 100 BASE-T To Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP+ER/10G-ED, Bi-Directional 1330T/1270R, 10km - SFP-XSS-10KRX-LC - Advantech
Specs
Operating Temperature 0.0 to 70 C (32 to 158 F)
Connector Simplex LC
View Details
Hardened Copper to Fiber Ethernet Media Converters - HMC-672E - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details