GarrettCom, Inc. T1 to E1 Rate and Interface Converter SPD-T1/802

Description
FEATURES Enables T1 (1.544 Mbps) equipment to operate over E1 (2.048 Mbps) facilities Complies with ITU G.802 standard (Annex B) Controlled slip for buffer overflow/underflow Loopback capabilities on both T1 and E1 interfaces T1 interface compatible with AT&T TR-62411 E1 interface complies with ITU G.703, G.704 and G.823 standards Transparent to T1 framing SPD-T1/802/* T1/E1 Rate and Interface Converter * Specify: 115 for 115V power supply 230 for 230V power supply -48 for -48V power supply -24 for -24V power supply RM-1 Hardware for mounting one or two units into a 19" rack
Description
FEATURES Enables T1 (1.544 Mbps) equipment to operate over E1 (2.048 Mbps) facilities Complies with ITU G.802 standard (Annex B) Controlled slip for buffer overflow/underflow Loopback capabilities on both T1 and E1 interfaces T1 interface compatible with AT&T TR-62411 E1 interface complies with ITU G.703, G.704 and G.823 standards Transparent to T1 framing SPD-T1/802/* T1/E1 Rate and Interface Converter * Specify: 115 for 115V power supply 230 for 230V power supply -48 for -48V power supply -24 for -24V power supply RM-1 Hardware for mounting one or two units into a 19" rack

Suppliers

Company
Product
Description
Supplier Links
T1 to E1 Rate and Interface Converter - SPD-T1/802 - Data Connect Enterprise, Inc.
Olney, MD, USA
T1 to E1 Rate and Interface Converter
SPD-T1/802
T1 to E1 Rate and Interface Converter SPD-T1/802
FEATURES Enables T1 (1.544 Mbps) equipment to operate over E1 (2.048 Mbps) facilities Complies with ITU G.802 standard (Annex B) Controlled slip for buffer overflow/underflow Loopback capabilities on both T1 and E1 interfaces T1 interface compatible with AT&T TR-62411 E1 interface complies with ITU G.703, G.704 and G.823 standards Transparent to T1 framing SPD-T1/802/* T1/E1 Rate and Interface Converter * Specify: 115 for 115V power supply 230 for 230V power supply -48 for -48V power supply -24 for -24V power supply RM-1 Hardware for mounting one or two units into a 19" rack

FEATURES

  • Enables T1 (1.544 Mbps) equipment to operate over E1 (2.048 Mbps) facilities
  • Complies with ITU G.802 standard (Annex B)
  • Controlled slip for buffer overflow/underflow
  • Loopback capabilities on both T1 and E1 interfaces
  • T1 interface compatible with AT&T TR-62411
  • E1 interface complies with ITU G.703, G.704 and G.823 standards
  • Transparent to T1 framing

SPD-T1/802/*
T1/E1 Rate and Interface Converter

*

Specify:

115 for 115V power supply
230 for 230V power supply
-48 for -48V power supply
-24 for -24V power supply

RM-1
Hardware for mounting one or two units into a 19" rack

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number SPD-T1/802
Product Name T1 to E1 Rate and Interface Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-350I-MMST-PS-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Network 100Base-FX
Connector ST
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
RS422 Optical Bit Driver® Pt-Pt - 2106 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details