Data Connect Enterprise, Inc. Ethernet Copper to Fiber Media Converter Model HF1001

Description
The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between 100BaseTX shielded twisted pair (STP) and 100BaseFX fiber optic cables for media flexibility in new or expanding 100 Mbps Ethernet networks. The unit is fully compliant with the Fast Ethernet specification and the IEEE 802.3u standard. The HF1001 is also energy efficient, consuming only 3 watts in use. The HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter features a sealed metal case, which is also used to dissipate heat. The HF1001 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke, insects and protects the unit internals in case of fire. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged HF1001 is –40°C to +75°C depending on the power source used. The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is designed to provide reliable, trouble free operation in harsh industrial and outdoor applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The HF1001 is backed by a full three-year factory return warranty.
Description
The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between 100BaseTX shielded twisted pair (STP) and 100BaseFX fiber optic cables for media flexibility in new or expanding 100 Mbps Ethernet networks. The unit is fully compliant with the Fast Ethernet specification and the IEEE 802.3u standard. The HF1001 is also energy efficient, consuming only 3 watts in use. The HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter features a sealed metal case, which is also used to dissipate heat. The HF1001 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke, insects and protects the unit internals in case of fire. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged HF1001 is –40°C to +75°C depending on the power source used. The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is designed to provide reliable, trouble free operation in harsh industrial and outdoor applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The HF1001 is backed by a full three-year factory return warranty.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Copper to Fiber Media Converter - Model HF1001 - Data Connect Enterprise, Inc.
Olney, MD, USA
Ethernet Copper to Fiber Media Converter
Model HF1001
Ethernet Copper to Fiber Media Converter Model HF1001
The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between 100BaseTX shielded twisted pair (STP) and 100BaseFX fiber optic cables for media flexibility in new or expanding 100 Mbps Ethernet networks. The unit is fully compliant with the Fast Ethernet specification and the IEEE 802.3u standard. The HF1001 is also energy efficient, consuming only 3 watts in use. The HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter features a sealed metal case, which is also used to dissipate heat. The HF1001 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke, insects and protects the unit internals in case of fire. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged HF1001 is –40°C to +75°C depending on the power source used. The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is designed to provide reliable, trouble free operation in harsh industrial and outdoor applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The HF1001 is backed by a full three-year factory return warranty.

The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between 100BaseTX shielded twisted pair (STP) and 100BaseFX fiber optic cables for media flexibility in new or expanding 100 Mbps Ethernet networks. The unit is fully compliant with the Fast Ethernet specification and the IEEE 802.3u standard. The HF1001 is also energy efficient, consuming only 3 watts in use. The HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter features a sealed metal case, which is also used to dissipate heat. The HF1001 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke, insects and protects the unit internals in case of fire. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged HF1001 is –40°C to +75°C depending on the power source used. The model HF1001 Hardened 100 Mbps Ethernet Copper to Fiber Media Converter is designed to provide reliable, trouble free operation in harsh industrial and outdoor applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The HF1001 is backed by a full three-year factory return warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number Model HF1001
Product Name Ethernet Copper to Fiber Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-370I-SFP-ND - DigiKey
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Network SFP
Connector SFP
View Details
Ethernet Media Converters - 7898110 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45
View Details
Ethernet to RS485 Gateway Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Connector RJ-45
View Details
Optical Async (3 In 1) BitDriver® - 2563 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details