EtherWAN Systems, Inc. Fiber Media Converter / Switch CSN14

Description
Features • Provides one 10 Mb fiber port and two (2) 10/100 copper switch ports •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device •Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors •AC power for all models, Factory floor and Outdoor models also have integral DC terminal blocks •Same packaging and mounting options as the popular Magnum 14-Series Media Converters Description For any user who needs a 10 Mb fiber link connected to one or two 10/100 copper devices, the “go anywhere” Magnum™ CSN14 Converter Switch™ is a versatile and handy solution. The Magnum CSN14 family of Converter Switches, with a 10 Mb Fiber port built in covers the full range of application environments with regular (office), Hardened (factory floor), and Premium-rated (outdoor) versions. Extra features for heavy-duty and extended temperature operation ranges are included selectively in the Hardened factory-floor and Premium-rated outdoor models. This selection of models offers the best price-to-value ratio for each user and installation. The compact package is ideal for “edge of the network” installation, and can be conveniently mounted to suit any application. The Magnum CSN14 regular-package units are for office and indoor wiring closet environments. These are the economical base units in the CSN14 Switch family. An external AC power supply for either North America (-d, 115vac 60Hz) or international (-I, 230vac, 50Hz) is included. The ambient temperature rating is 0° to 40°C, office grade. A robust metal case with convection cooling is featured. Metal mounting clips are included, and rack-mount tray options are available. The Magnum CSN14H Hardened units are for factory floor applications. The CSN14H models are built with high-grade components and are constructed using special thermal techniques (patent pending) and a metal case for heavy duty industrial jobs. In addition to a Hardened AC power option and jack, terminals for internal DC power choices at 8 to15V, 24V or -48V DC are included. The ambient temperature rating is for industrial use. No internal air flow is required for cooling, so it resists dust, dirt, moisture, smoke and insects. Mounting options include stand-alone panel-mounting, DIN-Rail, or rack-mount tray. The Magnum CSN14P Premium-rated units are for temperature uncontrolled applications, typically located outdoors. The CSN14P models are built with premium-grade extended temperature components, and use similar thermal techniques (patent pending) as the CSN14H Hardened units. In addition to a Premium-rated AC power option and jack, terminals for internal DC power choices at 8 to15V, 24V or -48V DC are included. When used outdoors, the CSN14P should be protected from falling rain. Mounting options include stand-alone panel-mounting, DIN-rail, or rack-mount tray. All CSN14 Converter Switch models come with two (2) sets of LED indicators. One set is on the front for viewing convenience when the unit is wall-mounted, and one LED set is mounted in the end adjacent to the ports for easy viewing when units are in a rack-mount tray. The Magnum CSN14 family of Converter Switches and other Magnum products are designed and manufactured in the USA and backed by a three-year warranty.
Description
Features • Provides one 10 Mb fiber port and two (2) 10/100 copper switch ports •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device •Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors •AC power for all models, Factory floor and Outdoor models also have integral DC terminal blocks •Same packaging and mounting options as the popular Magnum 14-Series Media Converters Description For any user who needs a 10 Mb fiber link connected to one or two 10/100 copper devices, the “go anywhere” Magnum™ CSN14 Converter Switch™ is a versatile and handy solution. The Magnum CSN14 family of Converter Switches, with a 10 Mb Fiber port built in covers the full range of application environments with regular (office), Hardened (factory floor), and Premium-rated (outdoor) versions. Extra features for heavy-duty and extended temperature operation ranges are included selectively in the Hardened factory-floor and Premium-rated outdoor models. This selection of models offers the best price-to-value ratio for each user and installation. The compact package is ideal for “edge of the network” installation, and can be conveniently mounted to suit any application. The Magnum CSN14 regular-package units are for office and indoor wiring closet environments. These are the economical base units in the CSN14 Switch family. An external AC power supply for either North America (-d, 115vac 60Hz) or international (-I, 230vac, 50Hz) is included. The ambient temperature rating is 0° to 40°C, office grade. A robust metal case with convection cooling is featured. Metal mounting clips are included, and rack-mount tray options are available. The Magnum CSN14H Hardened units are for factory floor applications. The CSN14H models are built with high-grade components and are constructed using special thermal techniques (patent pending) and a metal case for heavy duty industrial jobs. In addition to a Hardened AC power option and jack, terminals for internal DC power choices at 8 to15V, 24V or -48V DC are included. The ambient temperature rating is for industrial use. No internal air flow is required for cooling, so it resists dust, dirt, moisture, smoke and insects. Mounting options include stand-alone panel-mounting, DIN-Rail, or rack-mount tray. The Magnum CSN14P Premium-rated units are for temperature uncontrolled applications, typically located outdoors. The CSN14P models are built with premium-grade extended temperature components, and use similar thermal techniques (patent pending) as the CSN14H Hardened units. In addition to a Premium-rated AC power option and jack, terminals for internal DC power choices at 8 to15V, 24V or -48V DC are included. When used outdoors, the CSN14P should be protected from falling rain. Mounting options include stand-alone panel-mounting, DIN-rail, or rack-mount tray. All CSN14 Converter Switch models come with two (2) sets of LED indicators. One set is on the front for viewing convenience when the unit is wall-mounted, and one LED set is mounted in the end adjacent to the ports for easy viewing when units are in a rack-mount tray. The Magnum CSN14 family of Converter Switches and other Magnum products are designed and manufactured in the USA and backed by a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
Fiber Media Converter / Switch - CSN14 - Data Connect Enterprise, Inc.
Olney, MD, USA
Fiber Media Converter / Switch
CSN14
Fiber Media Converter / Switch CSN14
Features • Provides one 10 Mb fiber port and two (2) 10/100 copper switch ports •Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device •Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors •AC power for all models, Factory floor and Outdoor models also have integral DC terminal blocks •Same packaging and mounting options as the popular Magnum 14-Series Media Converters Description For any user who needs a 10 Mb fiber link connected to one or two 10/100 copper devices, the “go anywhere” Magnum™ CSN14 Converter Switch™ is a versatile and handy solution. The Magnum CSN14 family of Converter Switches, with a 10 Mb Fiber port built in covers the full range of application environments with regular (office), Hardened (factory floor), and Premium-rated (outdoor) versions. Extra features for heavy-duty and extended temperature operation ranges are included selectively in the Hardened factory-floor and Premium-rated outdoor models. This selection of models offers the best price-to-value ratio for each user and installation. The compact package is ideal for “edge of the network” installation, and can be conveniently mounted to suit any application. The Magnum CSN14 regular-package units are for office and indoor wiring closet environments. These are the economical base units in the CSN14 Switch family. An external AC power supply for either North America (-d, 115vac 60Hz) or international (-I, 230vac, 50Hz) is included. The ambient temperature rating is 0° to 40°C, office grade. A robust metal case with convection cooling is featured. Metal mounting clips are included, and rack-mount tray options are available. The Magnum CSN14H Hardened units are for factory floor applications. The CSN14H models are built with high-grade components and are constructed using special thermal techniques (patent pending) and a metal case for heavy duty industrial jobs. In addition to a Hardened AC power option and jack, terminals for internal DC power choices at 8 to15V, 24V or -48V DC are included. The ambient temperature rating is for industrial use. No internal air flow is required for cooling, so it resists dust, dirt, moisture, smoke and insects. Mounting options include stand-alone panel-mounting, DIN-Rail, or rack-mount tray. The Magnum CSN14P Premium-rated units are for temperature uncontrolled applications, typically located outdoors. The CSN14P models are built with premium-grade extended temperature components, and use similar thermal techniques (patent pending) as the CSN14H Hardened units. In addition to a Premium-rated AC power option and jack, terminals for internal DC power choices at 8 to15V, 24V or -48V DC are included. When used outdoors, the CSN14P should be protected from falling rain. Mounting options include stand-alone panel-mounting, DIN-rail, or rack-mount tray. All CSN14 Converter Switch models come with two (2) sets of LED indicators. One set is on the front for viewing convenience when the unit is wall-mounted, and one LED set is mounted in the end adjacent to the ports for easy viewing when units are in a rack-mount tray. The Magnum CSN14 family of Converter Switches and other Magnum products are designed and manufactured in the USA and backed by a three-year warranty.

Features

• Provides one 10 Mb fiber port and two (2) 10/100 copper switch ports
•Two RJ-45 ports support IEEE 802.3u to enable attaching any 10 Mb or 100 Mb device
•Three models for three application environments: - Office, wiring closet - Factory floor - Outdoors
•AC power for all models, Factory floor and Outdoor models also have integral DC terminal blocks
•Same packaging and mounting options as the popular Magnum 14-Series Media Converters
Description

For any user who needs a 10 Mb fiber link connected to one or two 10/100 copper devices, the “go anywhere” Magnum™ CSN14 Converter Switch™ is a versatile and handy solution.
The Magnum CSN14 family of Converter Switches, with a 10 Mb Fiber port built in covers the full range of application environments with regular (office), Hardened (factory floor), and Premium-rated (outdoor) versions. Extra features for heavy-duty and extended temperature operation ranges are included selectively in the Hardened factory-floor and Premium-rated outdoor models. This selection of models offers the best price-to-value ratio for each user and installation. The compact package is ideal for “edge of the network” installation, and can be conveniently mounted to suit any application.
The Magnum CSN14 regular-package units are for office and indoor wiring closet environments. These are the economical base units in the CSN14 Switch family. An external AC power supply for either North America (-d, 115vac 60Hz) or international (-I, 230vac, 50Hz) is included. The ambient temperature rating is 0° to 40°C, office grade. A robust metal case with convection cooling is featured. Metal mounting clips are included, and rack-mount tray options are available.
The Magnum CSN14H Hardened units are for factory floor applications. The CSN14H models are built with high-grade components and are constructed using special thermal techniques (patent pending) and a metal case for heavy duty industrial jobs. In addition to a Hardened AC power option and jack, terminals for internal DC power choices at 8 to15V, 24V or -48V DC are included. The ambient temperature rating is for industrial use. No internal air flow is required for cooling, so it resists dust, dirt, moisture, smoke and insects. Mounting options include stand-alone panel-mounting, DIN-Rail, or rack-mount tray.
The Magnum CSN14P Premium-rated units are for temperature uncontrolled applications, typically located outdoors. The CSN14P models are built with premium-grade extended temperature components, and use similar thermal techniques (patent pending) as the CSN14H Hardened units. In addition to a Premium-rated AC power option and jack, terminals for internal DC power choices at 8 to15V, 24V or -48V DC are included. When used outdoors, the CSN14P should be protected from falling rain. Mounting options include stand-alone panel-mounting, DIN-rail, or rack-mount tray.
All CSN14 Converter Switch models come with two (2) sets of LED indicators. One set is on the front for viewing convenience when the unit is wall-mounted, and one LED set is mounted in the end adjacent to the ports for easy viewing when units are in a rack-mount tray. The Magnum CSN14 family of Converter Switches and other Magnum products are designed and manufactured in the USA and backed by a three-year warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number CSN14
Product Name Fiber Media Converter / Switch
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 855-10268-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Signal Powered Fiber Optic Converter - LDM80-P-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
RS232 Optical Async Bit-Driver® - 2557 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details