Data Connect Enterprise, Inc. Ethernet Media Converter Model H101

Description
The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between twisted pair and thin coaxial BNC network cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The H101 is also energy efficient, consuming only 3 watts in use. The H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter features a sealed metal case, which is also used to dissipate heat. The H101 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke and insects. In addition, the H101 is rated for above-the ceiling “plenum” applications. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged H101 is –40°C to +75°C depending on the power source used. The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is designed to provide reliable, trouble free operation in harsh industrial and “outdoor” applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The H101 is backed by a three-year factory return warranty.
Description
The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between twisted pair and thin coaxial BNC network cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The H101 is also energy efficient, consuming only 3 watts in use. The H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter features a sealed metal case, which is also used to dissipate heat. The H101 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke and insects. In addition, the H101 is rated for above-the ceiling “plenum” applications. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged H101 is –40°C to +75°C depending on the power source used. The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is designed to provide reliable, trouble free operation in harsh industrial and “outdoor” applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The H101 is backed by a three-year factory return warranty.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Media Converter - Model H101 - Data Connect Enterprise, Inc.
Olney, MD, USA
Ethernet Media Converter
Model H101
Ethernet Media Converter Model H101
The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between twisted pair and thin coaxial BNC network cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The H101 is also energy efficient, consuming only 3 watts in use. The H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter features a sealed metal case, which is also used to dissipate heat. The H101 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke and insects. In addition, the H101 is rated for above-the ceiling “plenum” applications. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged H101 is –40°C to +75°C depending on the power source used. The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is designed to provide reliable, trouble free operation in harsh industrial and “outdoor” applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The H101 is backed by a three-year factory return warranty.

The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is industrial strength all the way. Rugged packaging extended temperature capability, choice of AC and DC power and ease-of-use are the primary characteristics of this flexible product. Convert and transmit data between twisted pair and thin coaxial BNC network cables for media flexibility in new or expanding 10 Mbps Ethernet networks. The unit is fully compliant with the Ethernet version 1.0 / 2.0 specifications and the IEEE 802.3 standards. The H101 is also energy efficient, consuming only 3 watts in use. The H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter features a sealed metal case, which is also used to dissipate heat. The H101 requires no airflow for cooling so it easily resists dust, dirt, moisture, smoke and insects. In addition, the H101 is rated for above-the ceiling “plenum” applications. A selection of external AC or internal DC power options are available to fit virtually every requirement. The ambient temperature rating for the rugged H101 is –40°C to +75°C depending on the power source used. The model H101 Hardened 10 Mbps Ethernet BNC to Copper Media Converter is designed to provide reliable, trouble free operation in harsh industrial and “outdoor” applications environments. The high-strength fabricated metal packaging shields against Radio Frequency Interference (RFI) and Electromagnetic Interference (EMI). The H101 is backed by a three-year factory return warranty.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number Model H101
Product Name Ethernet Media Converter
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - BB-856-18931-ND - DigiKey
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
Network Gigabit (Singlemode)
Connector SC
View Details
Media Converter - MEERKAT™ - LEMO USA, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
ECL to Fiber Optic Transmitter/Receiver - 2825 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 640496 - RS Components, Ltd.
Specs
Connector RJ-45; RJ45
View Details