Data Connect Enterprise, Inc. Ethernet to Fiber Media Converters EMC202

Description
The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables.The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. It contains “soft start” function with overload protection, high-low voltage protection. The width of the Data Connect EMC202-MM is just 32.30 mm, so it can be used where space is important. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 1.4Gbps high performance memory bandwidth. Frame buffer memory : 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Supports +10~+30Vdc voltage Reverse Polarity Protection Supports operating temperatures from 0 ~ +70°C DIN rail mount for industrial usage
Description
The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables.The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. It contains “soft start” function with overload protection, high-low voltage protection. The width of the Data Connect EMC202-MM is just 32.30 mm, so it can be used where space is important. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 1.4Gbps high performance memory bandwidth. Frame buffer memory : 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Supports +10~+30Vdc voltage Reverse Polarity Protection Supports operating temperatures from 0 ~ +70°C DIN rail mount for industrial usage

Suppliers

Company
Product
Description
Supplier Links
Ethernet to Fiber Media Converters - EMC202 - Data Connect Enterprise, Inc.
Olney, MD, USA
Ethernet to Fiber Media Converters
EMC202
Ethernet to Fiber Media Converters EMC202
The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables.The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. It contains “soft start” function with overload protection, high-low voltage protection. The width of the Data Connect EMC202-MM is just 32.30 mm, so it can be used where space is important. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 1.4Gbps high performance memory bandwidth. Frame buffer memory : 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Supports +10~+30Vdc voltage Reverse Polarity Protection Supports operating temperatures from 0 ~ +70°C DIN rail mount for industrial usage

The Data Connect EMC202-MM is a Ethernet(10/100Base-TX) to Fiber Optics(100Base-FX) converter.

The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function.

The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables.The Data Connect EMC202-MM is a Ethernet(10/100Base-TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function.

It contains “soft start” function with overload protection, high-low voltage protection.

The width of the Data Connect EMC202-MM is just 32.30 mm, so it can be used where space is important.

  • Automatic MDI / MDI-X crossover for plug-and-play
  • Each port supports both 10/100 Mbps speed auto negotiation
  • Store-and-forward architecture
  • Full duplex IEEE 802.3x and half duplex backpressure flow control
  • 1.4Gbps high performance memory bandwidth.
  • Frame buffer memory : 512 Kbit
  • Integrated look-up engine with dedicated 1 K unicast MAC addresses.
  • Supports +10~+30Vdc voltage
    Reverse Polarity Protection
  • Supports operating temperatures from 0 ~ +70°C
  • DIN rail mount for industrial usage
Supplier's Site
Ethernet to Fiber Media Converters - EMC202 - Data Connect Enterprise, Inc.
Olney, MD, USA
Ethernet to Fiber Media Converters
EMC202
Ethernet to Fiber Media Converters EMC202
The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables.The Data Connect EMC202-MM is a Ethernet(10/100Base- TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function. It contains “soft start” function with overload protection, high-low voltage protection. The width of the Data Connect EMC202-MM is just 32.30 mm, so it can be used where space is important. Automatic MDI / MDI-X crossover for plug-and-play Each port supports both 10/100 Mbps speed auto negotiation Store-and-forward architecture Full duplex IEEE 802.3x and half duplex backpressure flow control 1.4Gbps high performance memory bandwidth. Frame buffer memory : 512 Kbit Integrated look-up engine with dedicated 1 K unicast MAC addresses. Supports +10~+30Vdc voltage Reverse Polarity Protection Supports operating temperatures from 0 ~ +70°C DIN rail mount for industrial usage

The Data Connect EMC202-MM is a Ethernet(10/100Base-TX) to Fiber Optics(100Base-FX) converter.

The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function.

The Data Connect EMC202-MM operates at either half or full duplex mode. In full duplex mode, range is 2km with 62.5/ 125μm fiber cables; in half duplex mode, range is 412m with 62.5/ 125μm fiber cables.The Data Connect EMC202-MM is a Ethernet(10/100Base-TX) to Fiber Optics(100Base-FX) converter. The Ethernet supports 10/100M auto-negotiation feature and auto MDI/MDIX function.

It contains “soft start” function with overload protection, high-low voltage protection.

The width of the Data Connect EMC202-MM is just 32.30 mm, so it can be used where space is important.

  • Automatic MDI / MDI-X crossover for plug-and-play
  • Each port supports both 10/100 Mbps speed auto negotiation
  • Store-and-forward architecture
  • Full duplex IEEE 802.3x and half duplex backpressure flow control
  • 1.4Gbps high performance memory bandwidth.
  • Frame buffer memory : 512 Kbit
  • Integrated look-up engine with dedicated 1 K unicast MAC addresses.
  • Supports +10~+30Vdc voltage
    Reverse Polarity Protection
  • Supports operating temperatures from 0 ~ +70°C
  • DIN rail mount for industrial usage
Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number EMC202
Product Name Ethernet to Fiber Media Converters
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-BB-FOSTCDRI-INV-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Connector ST
Cable Length 4000 m (4374 yd)
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-P - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Fast Ethernet-FO Media Converter - 2950 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details