GarrettCom, Inc. High Speed Media Converter and Repeater AMC-102

Description
Features Modular media converter and repeater Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax Fiber Optic or copper repeater (in retimed conversion mode) Complies with ATM Forum specifications Protocols supported in retimed mode: - 51 Mbps OC-1 - 100 Mbps TAXI - 155 Mbps OC-3 - 155 Mbps STM-1/STS-3c over UTP/STP - FDDI - 100Base-Tx or 100Base-Fx (Fast Ethernet) Transparent media conversion of up to 155 Mbps Transparent mode supports any two-level optical protocols including: - Ethernet - Token Ring - Any protocols supported in retimed mode Bridging of Ethernet and Fast Ethernet Multiple connector types are available for both electrical and optical interfaces
Description
Features Modular media converter and repeater Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax Fiber Optic or copper repeater (in retimed conversion mode) Complies with ATM Forum specifications Protocols supported in retimed mode: - 51 Mbps OC-1 - 100 Mbps TAXI - 155 Mbps OC-3 - 155 Mbps STM-1/STS-3c over UTP/STP - FDDI - 100Base-Tx or 100Base-Fx (Fast Ethernet) Transparent media conversion of up to 155 Mbps Transparent mode supports any two-level optical protocols including: - Ethernet - Token Ring - Any protocols supported in retimed mode Bridging of Ethernet and Fast Ethernet Multiple connector types are available for both electrical and optical interfaces

Suppliers

Company
Product
Description
Supplier Links
High Speed Media Converter and Repeater - AMC-102 - Data Connect Enterprise, Inc.
Olney, MD, USA
High Speed Media Converter and Repeater
AMC-102
High Speed Media Converter and Repeater AMC-102
Features Modular media converter and repeater Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax Fiber Optic or copper repeater (in retimed conversion mode) Complies with ATM Forum specifications Protocols supported in retimed mode: - 51 Mbps OC-1 - 100 Mbps TAXI - 155 Mbps OC-3 - 155 Mbps STM-1/STS-3c over UTP/STP - FDDI - 100Base-Tx or 100Base-Fx (Fast Ethernet) Transparent media conversion of up to 155 Mbps Transparent mode supports any two-level optical protocols including: - Ethernet - Token Ring - Any protocols supported in retimed mode Bridging of Ethernet and Fast Ethernet Multiple connector types are available for both electrical and optical interfaces

Features

Modular media converter and repeater
Supports single mode fiber, multimode fiber, single mode in single fiber, STP, UTP and coax
Fiber Optic or copper repeater (in retimed conversion mode)
Complies with ATM Forum specifications
Protocols supported in retimed mode:
- 51 Mbps OC-1
- 100 Mbps TAXI
- 155 Mbps OC-3
- 155 Mbps STM-1/STS-3c over UTP/STP
- FDDI
- 100Base-Tx or 100Base-Fx (Fast Ethernet)
Transparent media conversion of up to 155 Mbps
Transparent mode supports any two-level optical protocols including:
- Ethernet
- Token Ring
- Any protocols supported in retimed mode
Bridging of Ethernet and Fast Ethernet
Multiple connector types are available for both electrical and optical interfaces

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Network Media Converters
Product Number AMC-102
Product Name High Speed Media Converter and Repeater
Form Factor Module
Unlock Full Specs
to access all available technical data

Similar Products

Hardened Media Converter, 1000Mbps, SFP - EKI-2741FI-BE - Advantech
Specs
Operating Temperature -40 to 75 C (-40 to 167 F)
View Details
2 suppliers
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
RS 422 - Fiber Optic Bit Driver® - 2859 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL T-Coupler - ethernet-lwl-t-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details